Broadcom Inc. 0.39inch (10.0mm) Single Digit Surface Mount LED Display HDSM-433B

Description
This is a 0.39 inch (10.0mm) height single digit display. This device utilizes InGaN/SiC blue LED chips. This device comes with gray top surface and white segments.
Request a Quote Datasheet
Description
This is a 0.39 inch (10.0mm) height single digit display. This device utilizes InGaN/SiC blue LED chips. This device comes with gray top surface and white segments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.39inch (10.0mm) Single Digit Surface Mount LED Display - HDSM-433B - Broadcom Inc.
San Jose, CA, USA
0.39inch (10.0mm) Single Digit Surface Mount LED Display
HDSM-433B
0.39inch (10.0mm) Single Digit Surface Mount LED Display HDSM-433B
This is a 0.39 inch (10.0mm) height single digit display. This device utilizes InGaN/SiC blue LED chips. This device comes with gray top surface and white segments.

This is a 0.39 inch (10.0mm) height single digit display. This device utilizes InGaN/SiC blue LED chips. This device comes with gray top surface and white segments.

Supplier's Site
Optoelectronics - Display Modules - LED Character and Numeric - 1206626-HDSM-433B - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1206626-HDSM-433B
Optoelectronics - Display Modules - LED Character and Numeric 1206626-HDSM-433B
Win Source Part Number: 1206626-HDSM-433B Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Blue Package: Tape & Reel (TR) Standard Package: 1,000 Millicandela Rating: 11.2mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Peak: 462nm Power Dissipation (Max): 100mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Cathode Package / Case: 10-SMD, No Lead Dimension: 0.512" H x 0.386" W x 0.148" D (13.00mm x 9.80mm x 3.75mm) Alternative Parts (Cross-Reference): HDSM433B; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HDSM-433

Win Source Part Number: 1206626-HDSM-433B
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Blue
Package: Tape & Reel (TR)
Standard Package: 1,000
Millicandela Rating: 11.2mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Peak: 462nm
Power Dissipation (Max): 100mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.39" (10.00mm)
Common Pin: Common Cathode
Package / Case: 10-SMD, No Lead
Dimension: 0.512" H x 0.386" W x 0.148" D (13.00mm x 9.80mm x 3.75mm)
Alternative Parts (Cross-Reference): HDSM433B;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HDSM-433

Buy Now Datasheet
LED Character and Numeric - 516-HDSM-433BTR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-HDSM-433BTR-ND
LED Character and Numeric 516-HDSM-433BTR-ND
"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Cathode 3.3V 20mA 0.512"" H x 0.386"" W x 0.148"" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Cathode 3.3V 20mA 0.512"" H x 0.386"" W x 0.148"" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 516-HDSM-433BCT-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-HDSM-433BCT-ND
LED Character and Numeric 516-HDSM-433BCT-ND
"DISPLAY 7SEG 0.39"" SGL BLU 10SMD"

"DISPLAY 7SEG 0.39"" SGL BLU 10SMD"

Buy Now Datasheet
LED Character and Numeric - 516-HDSM-433BDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-HDSM-433BDKR-ND
LED Character and Numeric 516-HDSM-433BDKR-ND
"DISPLAY 7SEG 0.39"" SGL BLU 10SMD"

"DISPLAY 7SEG 0.39"" SGL BLU 10SMD"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSM-433B
LED Displays & Accessories HDSM-433B
LED Displays & Accessories Blue 462nm 11.2mcd CC SD 7 Segment

LED Displays & Accessories Blue 462nm 11.2mcd CC SD 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSM-433B 1206626-HDSM-433B 516-HDSM-433BTR-ND HDSM-433B
Product Name 0.39inch (10.0mm) Single Digit Surface Mount LED Display Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color Blue Blue
Face & Segment Colors Gray Top Surface
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Red (optional feature); Green (optional feature)
View Details