These are 3.7 mm (0.145 inch) four character 5 x 7 dot matrix displays driven by an on-board CMOS IC. These displays are pin for pin compatible with the HPDL-1414. The IC stores and decodes 7-bit ASCII data and displays it in an easy to read 5 x 7 font. Multiplexing and LED drive circuitry is also included in the display, and fast setup and hold times allow it to interface easily with common microprocessors. The address and data inputs can be directly connected to microprocessor address and data buses.
The difference between the sunlight viewable HDLS-1414 and the low power HDLU-1414 lies in the brightness level. The sunlight viewable version is internally set to provide high intensity characters. The low power version uses the same bright LED technology, but reduces the current through each LED to a much lower level, and maintains an intensity comparable to the HDLO-1414.
"Dot Matrix Display Module 5 x 7 Red 7-Bit ASCII 0.99"" L x 0.79"" W x 0.26"" H (25.15mm x 20.07mm x 6.60mm)"
Manufacturer: Broadcom Limited
Win Source Part Number: 775828-HDLO-2416
Series: HDLx-2416
Color: Red
Configuration: 5 x 7
Interface: 7-Bit ASCII
Millicandela Rating: 3.5mcd
Family Name: HDLO-2416
Categories: Optoelectronics
Dimension: 0.99" L x 0.79" W x 0.26" H (25.15mm x 20.07mm x 6.60mm)
Introduction Date: November 24, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 20
LED Displays & Accessories Red 626nm 1x4 Alphanumeric
DISPLAY DOT MATRIX 25.15X20.07MM 5X7 RED; LED Color:Red; Forward Current If:110mA; Luminous Intensity:3.5mcd; No. of Digits / Alpha:4; Character Size:5mm; Supply Voltage:5V; Display Area Width:25.15mm; Character Format:Dot Matrix RoHS Compliant: Yes
| Broadcom Inc. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HDLO-2416 | 516-1158-5-ND | 775828-HDLO-2416 | 8305123P | 1783113 | HDLO-2416 | 39K9785 |
| Product Name | Four Character 5.0 mm (0.2 inch) Smart 5 x 7 Alphanumeric Displays | LED Dot Matrix and Cluster | Display Modules - Display Modules - LED Dot Matrix and Cluster - HDLO-2416 | LED Displays | LED Displays | LED Displays & Accessories | Display Dot Matrix 25.15X20.07Mm 5X7 Red; Led Color Broadcom |
| Display Type | Dot Matrix | Dot Matrix | Dot Matrix | ||||
| Character Type | Alphanumeric | Alphanumeric | |||||
| LED Color | High Efficiency Red | Red | Red; Red | Red | |||
| Number of Rows | 1 # | ||||||
| Number of Characters | 4 # | 4 # |