Broadcom Inc. 17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays HDSP-713G

Description
These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row cathode configurations. The displays are in black face paint and in green .
Request a Quote Datasheet
Description
These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row cathode configurations. The displays are in black face paint and in green .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays - HDSP-713G - Broadcom Inc.
San Jose, CA, USA
17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays
HDSP-713G
17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays HDSP-713G
These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row cathode configurations. The displays are in black face paint and in green .

These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row cathode configurations. The displays are in black face paint and in green .

Supplier's Site
LED Dot Matrix and Cluster - HDSP-713G-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
HDSP-713G-ND
LED Dot Matrix and Cluster HDSP-713G-ND
"Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Green 2.25V 0.70"" L x 0.50"" W x 0.25"" H (17.80mm x 12.70mm x 6.30mm)"

"Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Green 2.25V 0.70"" L x 0.50"" W x 0.25"" H (17.80mm x 12.70mm x 6.30mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-713G
LED Displays & Accessories HDSP-713G
LED Displays & Accessories Green 573nm 0.68in 5x7 Dot Matrix

LED Displays & Accessories Green 573nm 0.68in 5x7 Dot Matrix

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-713G HDSP-713G-ND HDSP-713G
Product Name 17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays LED Dot Matrix and Cluster LED Displays & Accessories
Display Type Dot Matrix
Character Type Alphanumeric
Common Common Cathode Common Anode; Common Cathode
LED Color Green Green
Face & Segment Colors Choice of Gray or Black
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 2492715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
High Brightness Numeric LED Displays - LBP-602MA2 - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details
4 suppliers