The HCMS-2902 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays.
Application
Manufacturer: Broadcom Limited
Win Source Part Number: 1178977-HCMS-2902
Color: Red
Configuration: 5 x 7
Interface: Parallel, 8-Bit
Millicandela Rating: 64μcd
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Parts Dimension: 0.70" L x 0.40" W x 0.20" H (17.8mm x 10.2mm x 5.1mm)
"Dot Matrix Display Module 5 x 7 Red Serial 0.70"" L x 0.40"" W x 0.20"" H (17.80mm x 10.20mm x 5.10mm)"
LED ALPHANUMERIC DISPLAY, DOT MATRIX; LED Colour:Red; Forward Current If:132mA; Luminous Intensity:270µcd; No. of Digits / Alpha:4; Character Size:3.81mm; Supply Voltage:5V; Display Area Width:17.78mm; Character Format:Dot Matrix; RoHS Compliant: Yes
LED Displays & Accessories Red 626nm 1x4 Alphanumeric
LED DISPLAY 5X7 4CHAR 3.8MM HER
| Broadcom Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HCMS-2902 | 1178977-HCMS-2902 | 516-1171-5-ND | 69AC3056 | HCMS-2902 | 107-HCMS-2902 |
| Product Name | High Performance CMOS 5 x 7 Alphanumeric Displays | Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2902 | LED Dot Matrix and Cluster | Led Alphanumeric Display, Dot Matrix; Led Colour Broadcom | LED Displays & Accessories | LED DISPLAY 5X7 4CHAR 3.8MM HER |
| Display Type | Dot Matrix | Dot Matrix | ||||
| Character Type | Alphanumeric | Alphanumeric | ||||
| LED Color | High Efficiency Red | Red | Red | |||
| Number of Rows | 1 # | |||||
| Number of Characters | 4 # | 4 # |