Broadcom Inc. 17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays HDSP-701E

Description
These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row anode configurations. The displays are in gray face paint and in high efficiency red .
Request a Quote Datasheet
Description
These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row anode configurations. The displays are in gray face paint and in high efficiency red .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays - HDSP-701E - Broadcom Inc.
San Jose, CA, USA
17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays
HDSP-701E
17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays HDSP-701E
These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row anode configurations. The displays are in gray face paint and in high efficiency red .

These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row anode configurations. The displays are in gray face paint and in high efficiency red .

Supplier's Site
LED Dot Matrix and Cluster - HDSP-701E-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
HDSP-701E-ND
LED Dot Matrix and Cluster HDSP-701E-ND
"Dot Matrix Display Module 5 x 7 Common Anode Row, Common Cathode Column Red 2.05V 0.70"" L x 0.50"" W x 0.25"" H (17.80mm x 12.70mm x 6.30mm)"

"Dot Matrix Display Module 5 x 7 Common Anode Row, Common Cathode Column Red 2.05V 0.70"" L x 0.50"" W x 0.25"" H (17.80mm x 12.70mm x 6.30mm)"

Buy Now Datasheet
Dot Matrix Display, 5 X 7, Red, 632Nm Rohs Compliant Broadcom - 31AJ5252 - Newark, An Avnet Company
Chicago, IL, United States
Dot Matrix Display, 5 X 7, Red, 632Nm Rohs Compliant Broadcom
31AJ5252
Dot Matrix Display, 5 X 7, Red, 632Nm Rohs Compliant Broadcom 31AJ5252
DOT MATRIX DISPLAY, 5 X 7, RED, 632NM ROHS COMPLIANT: YES

DOT MATRIX DISPLAY, 5 X 7, RED, 632NM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-701E
LED Displays & Accessories HDSP-701E
LED Displays & Accessories Red 622nm 0.68in 5x7 Dot Matrix

LED Displays & Accessories Red 622nm 0.68in 5x7 Dot Matrix

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-701E HDSP-701E-ND 31AJ5252 HDSP-701E
Product Name 17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays LED Dot Matrix and Cluster Dot Matrix Display, 5 X 7, Red, 632Nm Rohs Compliant Broadcom LED Displays & Accessories
Display Type Dot Matrix Dot Matrix
Character Type Alphanumeric
Common Common Anode Common Anode; Common Cathode
LED Color High Efficiency Red Red
Face & Segment Colors Choice of Gray or Black
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details