Broadcom Inc. Optoelectronics - Display Modules - LED Character and Numeric HDSP-515E

Description
Win Source Part Number: 1062442-HDSP-515E Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 320 Millicandela Rating: 2.6mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 10mA Wavelength - Peak: 635nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.51" (13.00mm) Common Pin: Common Anode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.689" H x 0.482" W x 0.276" D (17.50mm x 12.25mm x 7.00mm) Alternative Parts (Cross-Reference): HDSP-515EHDSP515E; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1062442-HDSP-515E Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 320 Millicandela Rating: 2.6mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 10mA Wavelength - Peak: 635nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.51" (13.00mm) Common Pin: Common Anode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.689" H x 0.482" W x 0.276" D (17.50mm x 12.25mm x 7.00mm) Alternative Parts (Cross-Reference): HDSP-515EHDSP515E; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1062442-HDSP-515E - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1062442-HDSP-515E
Optoelectronics - Display Modules - LED Character and Numeric 1062442-HDSP-515E
Win Source Part Number: 1062442-HDSP-515E Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 320 Millicandela Rating: 2.6mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 10mA Wavelength - Peak: 635nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.51" (13.00mm) Common Pin: Common Anode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.689" H x 0.482" W x 0.276" D (17.50mm x 12.25mm x 7.00mm) Alternative Parts (Cross-Reference): HDSP-515EHDSP515E; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1062442-HDSP-515E
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Bulk
Standard Package: 320
Millicandela Rating: 2.6mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 10mA
Wavelength - Peak: 635nm
Power Dissipation (Max): 105mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.51" (13.00mm)
Common Pin: Common Anode
Package / Case: 10-DIP (0.600", 15.24mm)
Dimension: 0.689" H x 0.482" W x 0.276" D (17.50mm x 12.25mm x 7.00mm)
Alternative Parts (Cross-Reference): HDSP-515EHDSP515E;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now Datasheet
DISPLAY 7SEG HER LC CA 13MM - HDSP-515E - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DISPLAY 7SEG HER LC CA 13MM
HDSP-515E
DISPLAY 7SEG HER LC CA 13MM HDSP-515E
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Digital LED Displays Digital LED Displays
Product Number 1062442-HDSP-515E HDSP-515E
Product Name Optoelectronics - Display Modules - LED Character and Numeric DISPLAY 7SEG HER LC CA 13MM
Display Type Dot Matrix Segmented
Unlock Full Specs
to access all available technical data

Similar Products

LED Displays - 2576795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 mm (0.7874 inch)
Height 18 mm (0.7087 inch)
Depth 38 mm (1.5 inch)
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details