Broadcom Inc. Eight Character 5 mm Smart Alphanumeric Display HDSP-2532

Description
The HDSP-2532 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot matrix, alphanumeric display. The 5.0mm (0.2inch) high characters are packaged in a 0.300mm (7.62 inch) 30 pin DIP. The on-board CMOS IC has the ability to decode 128 ASCII characters, which are permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2532 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus.
Request a Quote Datasheet
Description
The HDSP-2532 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot matrix, alphanumeric display. The 5.0mm (0.2inch) high characters are packaged in a 0.300mm (7.62 inch) 30 pin DIP. The on-board CMOS IC has the ability to decode 128 ASCII characters, which are permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2532 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eight Character 5 mm Smart Alphanumeric Display - HDSP-2532 - Broadcom Inc.
San Jose, CA, USA
Eight Character 5 mm Smart Alphanumeric Display
HDSP-2532
Eight Character 5 mm Smart Alphanumeric Display HDSP-2532
The HDSP-2532 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot matrix, alphanumeric display. The 5.0mm (0.2inch) high characters are packaged in a 0.300mm (7.62 inch) 30 pin DIP. The on-board CMOS IC has the ability to decode 128 ASCII characters, which are permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2532 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus.

The HDSP-2532 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot matrix, alphanumeric display. The 5.0mm (0.2inch) high characters are packaged in a 0.300mm (7.62 inch) 30 pin DIP. The on-board CMOS IC has the ability to decode 128 ASCII characters, which are permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2532 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus.

Supplier's Site
LED Dot Matrix and Cluster - 516-1167-5-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-1167-5-ND
LED Dot Matrix and Cluster 516-1167-5-ND
"Dot Matrix Display Module 5 x 7 Red Parallel, 8-Bit 1.69"" L x 0.45"" W x 0.21"" H (42.93mm x 11.43mm x 5.31mm)"

"Dot Matrix Display Module 5 x 7 Red Parallel, 8-Bit 1.69"" L x 0.45"" W x 0.21"" H (42.93mm x 11.43mm x 5.31mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2532 - 1179724-HDSP-2532 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2532
1179724-HDSP-2532
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2532 1179724-HDSP-2532
Manufacturer: Broadcom Limited Win Source Part Number: 1179724-HDSP-2532 Color: Red Configuration: 5 x 7 Interface: Parallel, 8-Bit Millicandela Rating: 7.5mcd Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Parts Dimension: 1.69" L x 0.45" W x 0.21" H (42.93mm x 11.43mm x 5.31mm)

Manufacturer: Broadcom Limited
Win Source Part Number: 1179724-HDSP-2532
Color: Red
Configuration: 5 x 7
Interface: Parallel, 8-Bit
Millicandela Rating: 7.5mcd
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Parts Dimension: 1.69" L x 0.45" W x 0.21" H (42.93mm x 11.43mm x 5.31mm)

Buy Now
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-2532
LED Displays & Accessories HDSP-2532
LED Displays & Accessories Red 626nm 5x7 Smart Display

LED Displays & Accessories Red 626nm 5x7 Smart Display

Buy Now Datasheet
Led Alphanumeric Display, Dot Matrix, 5V; Led Colour Broadcom - 71AC2990 - Newark, An Avnet Company
Chicago, IL, United States
Led Alphanumeric Display, Dot Matrix, 5V; Led Colour Broadcom
71AC2990
Led Alphanumeric Display, Dot Matrix, 5V; Led Colour Broadcom 71AC2990
LED ALPHANUMERIC DISPLAY, DOT MATRIX, 5V; LED Colour:Red; Forward Current If:300mA; Luminous Intensity:7.5mcd; No. of Digits / Alpha:8; Character Size:5mm; Supply Voltage:5V; Display Area Width:42.93mm; Character Format:Dot Matrix; RoHS Compliant: Yes

LED ALPHANUMERIC DISPLAY, DOT MATRIX, 5V; LED Colour:Red; Forward Current If:300mA; Luminous Intensity:7.5mcd; No. of Digits / Alpha:8; Character Size:5mm; Supply Voltage:5V; Display Area Width:42.93mm; Character Format:Dot Matrix; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-2532 516-1167-5-ND 1179724-HDSP-2532 HDSP-2532 71AC2990
Product Name Eight Character 5 mm Smart Alphanumeric Display LED Dot Matrix and Cluster Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2532 LED Displays & Accessories Led Alphanumeric Display, Dot Matrix, 5V; Led Colour Broadcom
Display Type Dot Matrix Dot Matrix
Character Type Alphanumeric Alphanumeric
LED Color High Efficiency Red Red
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
High Brightness Numeric LED Displays - LAP-601ML - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details
3 suppliers