Broadcom Inc. 20 mm (0.8 inch) General Purpose Seven Segment Displays HDSP-816E

Description
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Cathode device. This gray-faced displays is suitable for indoor use.
Request a Quote Datasheet
Description
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Cathode device. This gray-faced displays is suitable for indoor use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 mm (0.8 inch) General Purpose Seven Segment Displays - HDSP-816E - Broadcom Inc.
San Jose, CA, USA
20 mm (0.8 inch) General Purpose Seven Segment Displays
HDSP-816E
20 mm (0.8 inch) General Purpose Seven Segment Displays HDSP-816E
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Cathode device. This gray-faced displays is suitable for indoor use.

The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Cathode device. This gray-faced displays is suitable for indoor use.

Supplier's Site
LED Character and Numeric - HDSP-816E-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-816E-ND
LED Character and Numeric HDSP-816E-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.1V 20mA 1.090"" H x 0.786"" W x 0.330"" D (27.69mm x 19.96mm x 8.38mm) 16-DIP (0.600"", 15.24mm), 12 Leads"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.1V 20mA 1.090"" H x 0.786"" W x 0.330"" D (27.69mm x 19.96mm x 8.38mm) 16-DIP (0.600"", 15.24mm), 12 Leads"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-816E
LED Displays & Accessories HDSP-816E
LED Displays & Accessories Red 626nm 0.8in 7 Segment

LED Displays & Accessories Red 626nm 0.8in 7 Segment

Buy Now Datasheet
Led Display, Common Cathode, Red, 4.8Mcd Rohs Compliant Broadcom - 31AJ5259 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Common Cathode, Red, 4.8Mcd Rohs Compliant Broadcom
31AJ5259
Led Display, Common Cathode, Red, 4.8Mcd Rohs Compliant Broadcom 31AJ5259
LED DISPLAY, COMMON CATHODE, RED, 4.8MCD ROHS COMPLIANT: YES

LED DISPLAY, COMMON CATHODE, RED, 4.8MCD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-816E HDSP-816E-ND HDSP-816E 31AJ5259
Product Name 20 mm (0.8 inch) General Purpose Seven Segment Displays LED Character and Numeric LED Displays & Accessories Led Display, Common Cathode, Red, 4.8Mcd Rohs Compliant Broadcom
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color High Efficiency Red Red
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143004 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 32 mm (1.26 inch)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD603 - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details