Broadcom Inc. Eight Character 5 mm Smart Alphanumeric Display HDSP-2530

Description
The HDSP-2530 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot matrix, alphanumeric display. The 5.0mm (0.2inch) high characters are packaged in a 0.300mm (7.62 inch) 30 pin DIP. The on-board CMOS IC has the ability to decode 128 ASCII characters, which are permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2530 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus.
Request a Quote Datasheet
Description
The HDSP-2530 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot matrix, alphanumeric display. The 5.0mm (0.2inch) high characters are packaged in a 0.300mm (7.62 inch) 30 pin DIP. The on-board CMOS IC has the ability to decode 128 ASCII characters, which are permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2530 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eight Character 5 mm Smart Alphanumeric Display - HDSP-2530 - Broadcom Inc.
San Jose, CA, USA
Eight Character 5 mm Smart Alphanumeric Display
HDSP-2530
Eight Character 5 mm Smart Alphanumeric Display HDSP-2530
The HDSP-2530 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot matrix, alphanumeric display. The 5.0mm (0.2inch) high characters are packaged in a 0.300mm (7.62 inch) 30 pin DIP. The on-board CMOS IC has the ability to decode 128 ASCII characters, which are permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2530 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus.

The HDSP-2530 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot matrix, alphanumeric display. The 5.0mm (0.2inch) high characters are packaged in a 0.300mm (7.62 inch) 30 pin DIP. The on-board CMOS IC has the ability to decode 128 ASCII characters, which are permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2530 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus.

Supplier's Site
LED Dot Matrix and Cluster - 516-3016-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-3016-ND
LED Dot Matrix and Cluster 516-3016-ND
"Dot Matrix Display Module 5 x 7 Orange Parallel, 8-Bit 1.69"" L x 0.45"" W x 0.21"" H (42.93mm x 11.43mm x 5.31mm)"

"Dot Matrix Display Module 5 x 7 Orange Parallel, 8-Bit 1.69"" L x 0.45"" W x 0.21"" H (42.93mm x 11.43mm x 5.31mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-2530
LED Displays & Accessories HDSP-2530
LED Displays & Accessories Orange 602nm 5x7 Smart Display

LED Displays & Accessories Orange 602nm 5x7 Smart Display

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-2530 516-3016-ND HDSP-2530
Product Name Eight Character 5 mm Smart Alphanumeric Display LED Dot Matrix and Cluster LED Displays & Accessories
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Orange Orange
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Red (optional feature); Green (optional feature)
View Details