Broadcom Inc. 14.2 mm (0.56 inch) Seven Segment Displays HDSP-5701

Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.
Request a Quote
Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HDSP series LED display is a common anode, yellow seven-segment display with a luminous intensity of 2.75 mcd. It is designed for viewing distances up to 7 meters (23 feet) and features an industry-standard size and pinout, making it suitable for various applications. The display has evenly lit segments with mitered corners, providing excellent appearance and readability. It is categorized for luminous intensity and color, ensuring uniform display quality when using like categories. The device is compliant with RoHS regulations, making it an environmentally friendly choice. The display is ideal for applications requiring high light output and is particularly effective in high ambient light conditions.

Datasheet Summary
Powered by GS/AI

The HDSP series LED display is a common anode, yellow seven-segment display with a luminous intensity of 2.75 mcd. It is designed for viewing distances up to 7 meters (23 feet) and features an industry-standard size and pinout, making it suitable for various applications. The display has evenly lit segments with mitered corners, providing excellent appearance and readability. It is categorized for luminous intensity and color, ensuring uniform display quality when using like categories. The device is compliant with RoHS regulations, making it an environmentally friendly choice. The display is ideal for applications requiring high light output and is particularly effective in high ambient light conditions.

Suppliers

Company
Product
Description
Supplier Links
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5701 - Broadcom Inc.
San Jose, CA, USA
14.2 mm (0.56 inch) Seven Segment Displays
HDSP-5701
14.2 mm (0.56 inch) Seven Segment Displays HDSP-5701
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.

The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.

Supplier's Site
Optoelectronics - Display Modules - LED Character and Numeric - 1331800-HDSP-5701 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1331800-HDSP-5701
Optoelectronics - Display Modules - LED Character and Numeric 1331800-HDSP-5701
Manufacturer: Broadcom Limited Win Source Part Number: 1331800-HDSP-5701 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Packaging: Bulk Color: Yellow Size / Dimension: 0.673" H x 0.495" W x 0.315" D (17.10mm x 12.57mm x 8.00mm) Standard Package: 320 Millicandela Rating: 1.8mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 583nm Power Dissipation (Max): 80mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Case / Package: 10-DIP (0.600", 15.24mm) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 516-2014,HDSP5701 Base Product Number: HDSP-570 RoHS Status: ROHS3 Compliant

Manufacturer: Broadcom Limited
Win Source Part Number: 1331800-HDSP-5701
Category: Optoelectronics>Display Modules - LED Character and Numeric
Packaging: Bulk
Color: Yellow
Size / Dimension: 0.673" H x 0.495" W x 0.315" D (17.10mm x 12.57mm x 8.00mm)
Standard Package: 320
Millicandela Rating: 1.8mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 583nm
Power Dissipation (Max): 80mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Anode
Case / Package: 10-DIP (0.600", 15.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 516-2014,HDSP5701
Base Product Number: HDSP-570
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Character and Numeric - 516-2014-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-2014-ND
LED Character and Numeric 516-2014-ND
"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2.1V 20mA 0.670"" H x 0.495"" W x 0.315"" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2.1V 20mA 0.670"" H x 0.495"" W x 0.315"" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-5701
LED Displays & Accessories HDSP-5701
LED Displays & Accessories Yellow 586nm .56in 7 Segment

LED Displays & Accessories Yellow 586nm .56in 7 Segment

Buy Now Datasheet
Led Display, Common Anode, Yel, 2.75Mcd Rohs Compliant Broadcom - 31AJ5251 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Common Anode, Yel, 2.75Mcd Rohs Compliant Broadcom
31AJ5251
Led Display, Common Anode, Yel, 2.75Mcd Rohs Compliant Broadcom 31AJ5251
LED DISPLAY, COMMON ANODE, YEL, 2.75MCD ROHS COMPLIANT: YES

LED DISPLAY, COMMON ANODE, YEL, 2.75MCD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-5701 1331800-HDSP-5701 516-2014-ND HDSP-5701 31AJ5251
Product Name 14.2 mm (0.56 inch) Seven Segment Displays Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric LED Displays & Accessories Led Display, Common Anode, Yel, 2.75Mcd Rohs Compliant Broadcom
Display Type Segmented Dot Matrix Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color Yellow Yellow
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8235920 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details