Broadcom Inc. Numeric DIsplays for Industrial Applications HDSP-0963

Description
This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). The numeric device incorporate an on-board IC that contains the data memory, decoder and display driver functions. The numeric device decode positive BCD logic into characters "0-9", a "-" sign, decimal point, and a test pattern. The over range device displays " /- 1" and right hand decimal point and is typically driven via external switching transistors. Application Industrial Equipment Computer Peripherals Instrumentation Telecommunication Equipment
Request a Quote Datasheet
Description
This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). The numeric device incorporate an on-board IC that contains the data memory, decoder and display driver functions. The numeric device decode positive BCD logic into characters "0-9", a "-" sign, decimal point, and a test pattern. The over range device displays " /- 1" and right hand decimal point and is typically driven via external switching transistors. Application Industrial Equipment Computer Peripherals Instrumentation Telecommunication Equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Numeric DIsplays for Industrial Applications - HDSP-0963 - Broadcom Inc.
San Jose, CA, USA
Numeric DIsplays for Industrial Applications
HDSP-0963
Numeric DIsplays for Industrial Applications HDSP-0963
This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). The numeric device incorporate an on-board IC that contains the data memory, decoder and display driver functions. The numeric device decode positive BCD logic into characters "0-9", a "-" sign, decimal point, and a test pattern. The over range device displays " /- 1" and right hand decimal point and is typically driven via external switching transistors. Application Industrial Equipment Computer Peripherals Instrumentation Telecommunication Equipment

This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). The numeric device incorporate an on-board IC that contains the data memory, decoder and display driver functions. The numeric device decode positive BCD logic into characters "0-9", a "-" sign, decimal point, and a test pattern.

The over range device displays " /- 1" and right hand decimal point and is typically driven via external switching transistors.

Application

  • Industrial Equipment
  • Computer Peripherals
  • Instrumentation
  • Telecommunication Equipment
Supplier's Site
LED Character and Numeric - HDSP-0963-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-0963-ND
LED Character and Numeric HDSP-0963-ND
"Display Modules - LED Character and Numeric Green 7-Segment +/-1 (overflow) Character Common Anode 1.85V 8mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

"Display Modules - LED Character and Numeric Green 7-Segment +/-1 (overflow) Character Common Anode 1.85V 8mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-0963
LED Displays & Accessories HDSP-0963
LED Displays & Accessories Green 574nm Hex and Numeric

LED Displays & Accessories Green 574nm Hex and Numeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-0963 HDSP-0963-ND HDSP-0963
Product Name Numeric DIsplays for Industrial Applications LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix Segmented
Character Type Numeric
LED Color Green Green
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays - HDSP-713A - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
Common Common Cathode
View Details
2 suppliers