Broadcom Inc. 0.39inch (10.0mm) Single Digit Surface Mount LED Display HDSM-431W

Description
This is 0.39” (10.0mm) height single digit display. This device utilizes white ChipLED. This device comes with top surface gray and white segments.
Request a Quote Datasheet
Description
This is 0.39” (10.0mm) height single digit display. This device utilizes white ChipLED. This device comes with top surface gray and white segments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.39inch (10.0mm) Single Digit Surface Mount LED Display - HDSM-431W - Broadcom Inc.
San Jose, CA, USA
0.39inch (10.0mm) Single Digit Surface Mount LED Display
HDSM-431W
0.39inch (10.0mm) Single Digit Surface Mount LED Display HDSM-431W
This is 0.39” (10.0mm) height single digit display. This device utilizes white ChipLED. This device comes with top surface gray and white segments.

This is 0.39” (10.0mm) height single digit display. This device utilizes white ChipLED. This device comes with top surface gray and white segments.

Supplier's Site
LED Character and Numeric - 516-3013-2-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-3013-2-ND
LED Character and Numeric 516-3013-2-ND
"Display Modules - LED Character and Numeric White 7-Segment 1 Character Common Anode 2.95V 5mA 0.512"" H x 0.386"" W x 0.148"" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric White 7-Segment 1 Character Common Anode 2.95V 5mA 0.512"" H x 0.386"" W x 0.148"" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 516-3013-6-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-3013-6-ND
LED Character and Numeric 516-3013-6-ND
"Display Modules - LED Character and Numeric White 7-Segment 1 Character Common Anode 2.95V 5mA 0.512"" H x 0.386"" W x 0.148"" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric White 7-Segment 1 Character Common Anode 2.95V 5mA 0.512"" H x 0.386"" W x 0.148"" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 516-3013-1-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-3013-1-ND
LED Character and Numeric 516-3013-1-ND
"Display Modules - LED Character and Numeric White 7-Segment 1 Character Common Anode 2.95V 5mA 0.512"" H x 0.386"" W x 0.148"" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric White 7-Segment 1 Character Common Anode 2.95V 5mA 0.512"" H x 0.386"" W x 0.148"" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSM-431W
LED Displays & Accessories HDSM-431W
LED Displays & Accessories White InGaN Common Anode 7 Seg

LED Displays & Accessories White InGaN Common Anode 7 Seg

Buy Now Datasheet
Led Disp, Smd, 10Mm, White, Ca; Led Colour Broadcom - 25AK0703 - Newark, An Avnet Company
Chicago, IL, United States
Led Disp, Smd, 10Mm, White, Ca; Led Colour Broadcom
25AK0703
Led Disp, Smd, 10Mm, White, Ca; Led Colour Broadcom 25AK0703
LED DISP, SMD, 10MM, WHITE, CA; LED Colour:White; Forward Current If:5mA; Forward Voltage:2.95V; Luminous Intensity:40mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; SVHC:Hexahydromethyl phthalic RoHS Compliant: Yes

LED DISP, SMD, 10MM, WHITE, CA; LED Colour:White; Forward Current If:5mA; Forward Voltage:2.95V; Luminous Intensity:40mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; SVHC:Hexahydromethylphthalic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSM-431W 516-3013-2-ND HDSM-431W 25AK0703
Product Name 0.39inch (10.0mm) Single Digit Surface Mount LED Display LED Character and Numeric LED Displays & Accessories Led Disp, Smd, 10Mm, White, Ca; Led Colour Broadcom
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color White White
Face & Segment Colors Gray Top Surface
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 2576794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Common Common Anode
Height 23 mm (0.9055 inch)
Depth 18 mm (0.7087 inch)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD603 - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details