Broadcom Inc. 7.6 mm (0.3 inch) Seven Segment Displays 5082-7621

Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinouts. This is a common anode device. These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Request a Quote Datasheet
Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinouts. This is a common anode device. These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.6 mm (0.3 inch) Seven Segment Displays - 5082-7621 - Broadcom Inc.
San Jose, CA, USA
7.6 mm (0.3 inch) Seven Segment Displays
5082-7621
7.6 mm (0.3 inch) Seven Segment Displays 5082-7621
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinouts. This is a common anode device. These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinouts. This is a common anode device.
These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - 5082-7621 - 856339-5082-7621 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - 5082-7621
856339-5082-7621
Display Modules - Display Modules - LED Character and Numeric - 5082-7621 856339-5082-7621
Manufacturer: Broadcom Limited Win Source Part Number: 856339-5082-7621 Features: Display Modules - LED Character and Numeric Character Package: Tube Family Name: 5082-7621 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040

Manufacturer: Broadcom Limited
Win Source Part Number: 856339-5082-7621
Features: Display Modules - LED Character and Numeric Character
Package: Tube
Family Name: 5082-7621
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
5082-7621
LED Displays & Accessories 5082-7621
LED Displays & Accessories Yellow CA RDP 7 Segment

LED Displays & Accessories Yellow CA RDP 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 5082-7621 856339-5082-7621 5082-7621
Product Name 7.6 mm (0.3 inch) Seven Segment Displays Display Modules - Display Modules - LED Character and Numeric - 5082-7621 LED Displays & Accessories
Display Type Segmented Dot Matrix
Character Type Numeric
Common Common Anode
LED Color Yellow
Face & Segment Colors Yellow Top Surface
Unlock Full Specs
to access all available technical data

Similar Products

LED Displays - 8210511 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Yellow; Green; Green, red, yellow
Face & Segment Colors Black
Character Height 50 mm (1.97 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details