Broadcom Inc. 14.22 mm (0.56 inch) Single Digit General Purpose Seven Segment Display HDSP-513E

Description
This 14.22 mm (0.56 inch) LED seven-segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of color includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.
Request a Quote Datasheet
Description
This 14.22 mm (0.56 inch) LED seven-segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of color includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.22 mm (0.56 inch) Single Digit General Purpose Seven Segment Display - HDSP-513E - Broadcom Inc.
San Jose, CA, USA
14.22 mm (0.56 inch) Single Digit General Purpose Seven Segment Display
HDSP-513E
14.22 mm (0.56 inch) Single Digit General Purpose Seven Segment Display HDSP-513E
This 14.22 mm (0.56 inch) LED seven-segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of color includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.

This 14.22 mm (0.56 inch) LED seven-segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of color includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.

Supplier's Site
LED Character and Numeric - HDSP-513E-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-513E-ND
LED Character and Numeric HDSP-513E-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.05V 20mA 0.673"" H x 0.488"" W x 0.315"" D (17.10mm x 12.40mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.05V 20mA 0.673"" H x 0.488"" W x 0.315"" D (17.10mm x 12.40mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-513E
LED Displays & Accessories HDSP-513E
LED Displays & Accessories Red 620nm 0.56in 7 Segment

LED Displays & Accessories Red 620nm 0.56in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-513E HDSP-513E-ND HDSP-513E
Product Name 14.22 mm (0.56 inch) Single Digit General Purpose Seven Segment Display LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color High Efficiency Red Red
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details