Broadcom Inc. 0.39inch (10.0mm) Single Digit Surface Mount LED Display HDSM-431B

Description
The HDSM-293L is a 0.28inch (17mm) font size, dual digit, surface mount, orange, seven segment display. This LED display has upper and lower decimal points and has a common cathode configuration. This seven segment display is much smaller than traditional components, thus enabling customers to design products and systems that require small size, higher packing density and low power consumption. The HDSM-293x seven segment surface mount displays, SMD, are available in red, blue, yellow, green and orange colors..
Request a Quote Datasheet
Description
The HDSM-293L is a 0.28inch (17mm) font size, dual digit, surface mount, orange, seven segment display. This LED display has upper and lower decimal points and has a common cathode configuration. This seven segment display is much smaller than traditional components, thus enabling customers to design products and systems that require small size, higher packing density and low power consumption. The HDSM-293x seven segment surface mount displays, SMD, are available in red, blue, yellow, green and orange colors..
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.39inch (10.0mm) Single Digit Surface Mount LED Display - HDSM-431B - Broadcom Inc.
San Jose, CA, USA
0.39inch (10.0mm) Single Digit Surface Mount LED Display
HDSM-431B
0.39inch (10.0mm) Single Digit Surface Mount LED Display HDSM-431B
The HDSM-293L is a 0.28inch (17mm) font size, dual digit, surface mount, orange, seven segment display. This LED display has upper and lower decimal points and has a common cathode configuration. This seven segment display is much smaller than traditional components, thus enabling customers to design products and systems that require small size, higher packing density and low power consumption. The HDSM-293x seven segment surface mount displays, SMD, are available in red, blue, yellow, green and orange colors..

The HDSM-293L is a 0.28inch (17mm) font size, dual digit, surface mount, orange, seven segment display. This LED display has upper and lower decimal points and has a common cathode configuration.
This seven segment display is much smaller than traditional components, thus enabling customers to design products and systems that require small size, higher packing density and low power consumption.
The HDSM-293x seven segment surface mount displays, SMD, are available in red, blue, yellow, green and orange colors..

Supplier's Site
Optoelectronics - Display Modules - LED Character and Numeric - 974946-HDSM-431B - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
974946-HDSM-431B
Optoelectronics - Display Modules - LED Character and Numeric 974946-HDSM-431B
Win Source Part Number: 974946-HDSM-431B Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Blue Package: Tape & Reel (TR) Standard Package: 1,000 Millicandela Rating: 11.2mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Peak: 462nm Power Dissipation (Max): 100mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Anode Package / Case: 10-SMD, No Lead Dimension: 0.512" H x 0.386" W x 0.148" D (13.00mm x 9.80mm x 3.75mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HDSM-431

Win Source Part Number: 974946-HDSM-431B
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Blue
Package: Tape & Reel (TR)
Standard Package: 1,000
Millicandela Rating: 11.2mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Peak: 462nm
Power Dissipation (Max): 100mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.39" (10.00mm)
Common Pin: Common Anode
Package / Case: 10-SMD, No Lead
Dimension: 0.512" H x 0.386" W x 0.148" D (13.00mm x 9.80mm x 3.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HDSM-431

Buy Now Datasheet
LED Character and Numeric - 516-HDSM-431BCT-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-HDSM-431BCT-ND
LED Character and Numeric 516-HDSM-431BCT-ND
"DISPLAY 7SEG 0.39"" SGL BLU 10SMD"

"DISPLAY 7SEG 0.39"" SGL BLU 10SMD"

Buy Now Datasheet
LED Character and Numeric - 516-HDSM-431BTR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-HDSM-431BTR-ND
LED Character and Numeric 516-HDSM-431BTR-ND
"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.3V 20mA 0.512"" H x 0.386"" W x 0.148"" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.3V 20mA 0.512"" H x 0.386"" W x 0.148"" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 516-HDSM-431BDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-HDSM-431BDKR-ND
LED Character and Numeric 516-HDSM-431BDKR-ND
"DISPLAY 7SEG 0.39"" SGL BLU 10SMD"

"DISPLAY 7SEG 0.39"" SGL BLU 10SMD"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSM-431B
LED Displays & Accessories HDSM-431B
LED Displays & Accessories Blue 462nm 11.2mcd CA SD 7 Segment

LED Displays & Accessories Blue 462nm 11.2mcd CA SD 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSM-431B 974946-HDSM-431B 516-HDSM-431BCT-ND HDSM-431B
Product Name 0.39inch (10.0mm) Single Digit Surface Mount LED Display Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color Blue Blue
Face & Segment Colors Gray Top Surface
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details