Broadcom Inc. 7.6 mm(0.3 inch) Micro Bright Seven Segment Displays HDSP-A513

Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common cathode device. These displays are ideal for most applications.
Request a Quote Datasheet
Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common cathode device. These displays are ideal for most applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays - HDSP-A513 - Broadcom Inc.
San Jose, CA, USA
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays
HDSP-A513
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays HDSP-A513
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common cathode device. These displays are ideal for most applications.

The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common cathode device.
These displays are ideal for most applications.

Supplier's Site
LED Character and Numeric - HDSP-A513-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-A513-ND
LED Character and Numeric HDSP-A513-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 10mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 10mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - HDSP-A513 - 1179748-HDSP-A513 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-A513
1179748-HDSP-A513
Display Modules - Display Modules - LED Character and Numeric - HDSP-A513 1179748-HDSP-A513
Manufacturer: Broadcom Limited Win Source Part Number: 1179748-HDSP-A513 Packaging: Bulk Color: Green Millicandela Rating: 3mcd Current - Test: 10mA Wavelength - Peak: 566nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Cathode Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 10-DIP (0.200", 5.08mm) Power Dissipation (Maximum): 105mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm) Voltage - Forward (Vf): 2.1V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179748-HDSP-A513
Packaging: Bulk
Color: Green
Millicandela Rating: 3mcd
Current - Test: 10mA
Wavelength - Peak: 566nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Cathode
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 10-DIP (0.200", 5.08mm)
Power Dissipation (Maximum): 105mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm)
Voltage - Forward (Vf): 2.1V

Buy Now
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-A513
LED Displays & Accessories HDSP-A513
LED Displays & Accessories Green 571nm 0.3in 7 Segment

LED Displays & Accessories Green 571nm 0.3in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-A513 HDSP-A513-ND 1179748-HDSP-A513 HDSP-A513
Product Name 7.6 mm(0.3 inch) Micro Bright Seven Segment Displays LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - HDSP-A513 LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix
Character Type Numeric
Common Common Cathode Common Cathode
LED Color Green Green
Face & Segment Colors Black Surface, Color Tinted Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Single Digit Surface Mount LED Numeric Display - LF-3011MK - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details
4 suppliers