Broadcom Inc. Optoelectronics - Display Modules - LED Character and Numeric HDSP-315H

Description
Win Source Part Number: 1004505-HDSP-315H Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 200 Millicandela Rating: 0.65mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 1mA Wavelength - Peak: 645nm Power Dissipation (Max): 37mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Anode Package / Case: 10-DIP (0.300", 7.62mm) Dimension: 0.504" H x 0.382" W x 0.276" D (12.80mm x 9.70mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1004505-HDSP-315H Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 200 Millicandela Rating: 0.65mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 1mA Wavelength - Peak: 645nm Power Dissipation (Max): 37mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Anode Package / Case: 10-DIP (0.300", 7.62mm) Dimension: 0.504" H x 0.382" W x 0.276" D (12.80mm x 9.70mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1004505-HDSP-315H - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1004505-HDSP-315H
Optoelectronics - Display Modules - LED Character and Numeric 1004505-HDSP-315H
Win Source Part Number: 1004505-HDSP-315H Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 200 Millicandela Rating: 0.65mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 1mA Wavelength - Peak: 645nm Power Dissipation (Max): 37mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Anode Package / Case: 10-DIP (0.300", 7.62mm) Dimension: 0.504" H x 0.382" W x 0.276" D (12.80mm x 9.70mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1004505-HDSP-315H
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Bulk
Standard Package: 200
Millicandela Rating: 0.65mcd
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 1mA
Wavelength - Peak: 645nm
Power Dissipation (Max): 37mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.40" (10.16mm)
Common Pin: Common Anode
Package / Case: 10-DIP (0.300", 7.62mm)
Dimension: 0.504" H x 0.382" W x 0.276" D (12.80mm x 9.70mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now Datasheet
LED Character and Numeric - HDSP-315H-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-315H-ND
LED Character and Numeric HDSP-315H-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 1mA 0.504"" H x 0.382"" W x 0.276"" D (12.80mm x 9.70mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 1mA 0.504"" H x 0.382"" W x 0.276"" D (12.80mm x 9.70mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Digital LED Displays Digital LED Displays
Product Number 1004505-HDSP-315H HDSP-315H-ND
Product Name Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric
Display Type Dot Matrix Segmented
Common Common Anode
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8235932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Blue; Blue
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details