Broadcom Inc. Datasheets for Digital LED Displays

Digital LED displays are segmented or dot matrix displays allowing for numeric only and alphanumeric character representation.
Digital LED Displays: Learn more

Page: 1 2
Product Name Notes
Features Industry Standard Size Industry Standard Pinout 1. 7.62 mm (0.300 inch) DIP Leads on 2.54 mm 2. (0.100 inch) Centers Choice of Color:AlGaAs Excellent Appearance1. Evenly Lighted Segments 2.
The 10 mm (0.40 inch) LED Overflow character displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use...
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use...
The 10 mm (0.40 inch) LED seven segment displays are Avago’s most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use...
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout.
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is an AlGaAs Common Anode device with Left Hand Decimal. This light gray-faced displays is suitable for...
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is an AlGaAs Common Anode device with Right Hand Decimal. This light gray-faced displays is suitable for...
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is an AlGaAs Common Cathode device with Left Hand Decimal. This light gray-faced displays is suitable for...
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is an AlGaAs Common Cathode device with Right Hand Decimal. This light gray-faced displays is suitable for...
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices...
The Avago HDSP-H1A1 is part of a 1.0-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H1A1 provides a deep red numeric character with right hand...
The Avago HDSP-H1A3 is part of a 1.0-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H1A3 provides a deep red numeric character with right hand...
The Avago HDSP-H1E1 is part of a 1.0-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H1E1 provides a red numeric character with right hand decimal...
The Avago HDSP-H1E3 is part of a 1.0-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H1E3 provides a red numeric character with right hand decimal...
The Avago HDSP-H1G1 is part of a 1.0-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H1G1 provides a green numeric character with right hand decimal...
The Avago HDSP-H1G3 is part of a 1.0-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H1G3 provides a green numeric character with right hand decimal...
The Avago HDSP-H2A1 is part of a 2.3-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H2A1 provides a deep red numeric character with right hand...
The Avago HDSP-H2A3 is part of a 2.3-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H2A3 provides a deep red numeric character with right hand...
The Avago HDSP-H2E1 is part of a 2.3-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H2E1 provides a red numeric character with right hand decimal...
The Avago HDSP-H2E3 is part of a 2.3-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H2E3 provides a red numeric character with right hand decimal...
The Avago HDSP-H2G1 is part of a 2.3-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H2G1 provides a green numeric character with right hand decimal...
The Avago HDSP-H2G3 is part of a 2.3-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H2G3 provides a green numeric character with right hand decimal...
The Avago HDSP-H3A1 is part of a 0.36-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H3A1 provides a deep red numeric character with right hand...
The Avago HDSP-H3A3 is part of a 0.36-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H3A3 provides a deep red numeric character with right hand...
The Avago HDSP-H3E1 is part of a 0.36-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H3E1 provides a red numeric character with right hand decimal...
The Avago HDSP-H3E3 is part of a 0.36-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H3E3 provides a red numeric character with right hand decimal...
The Avago HDSP-H3G1 is part of a 0.36-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H3G1 provides a green numeric character with right hand decimal...
The Avago HDSP-H3G3 is part of a 0.36-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H3G3 provides a green numeric character with right hand decimal...
The Avago HDSP-H3L1 is part of a 0.36-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H3L1 provides an orange numeric character with right hand decimal...
The Avago HDSP-H3L3 is part of a 0.36-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H3L3 provides an orange numeric character with right hand decimal...
The Avago HDSP-H5A1 is part of a 0.52-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H5A1 provides a deep red numeric character with right hand...
The Avago HDSP-H5A3 is part of a 0.52-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H5A3 provides a deep red numeric character with right hand...
The Avago HDSP-H5E1 is part of a 0.52-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H5E1 provides a red numeric character with right hand decimal...
The Avago HDSP-H5E3 is part of a 0.52-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H5E3 provides a red numeric character with right hand decimal...
The Avago HDSP-H5G1 is part of a 0.52-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H5G1 provides a green numeric character with right hand decimal...
The Avago HDSP-H5G3 is part of a 0.52-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H5G3 provides a green numeric character with right hand decimal...
The Avago HDSP-H5L1 is part of a 0.52-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H5L1 provides an orange numeric character with right hand decimal...
The Avago HDSP-H5L3 is part of a 0.52-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H5L3 provides an orange numeric character with right hand decimal...
The Avago HDSP-H8A1 is part of a 0.8-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H8A1 provides a deep red numeric character with right hand...
The Avago HDSP-H8A3 is part of a 0.8-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H8A3 provides a deep red numeric character with right hand...
The Avago HDSP-H8E1 is part of a 0.8-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H8E1 provides a red numeric character with right hand decimal...
The Avago HDSP-H8E3 is part of a 0.8-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H8E3 provides a red numeric character with right hand decimal...
The Avago HDSP-H8G1 is part of a 0.8-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H8G1 provides a green numeric character with right hand decimal...
The Avago HDSP-H8G3 is part of a 0.8-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H8G3 provides a green numeric character with right hand decimal...
The Avago HDSP-H8L1 is part of a 0.8-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H8L1 provides an orange numeric character with right hand decimal...
The Avago HDSP-H8L3 is part of a 0.8-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H8L3 provides an orange numeric character with right hand decimal...
These devices use industry standard size package and pinout. Available with black surface finish. All devices are available as either common anode or common cathode. Typical applications include appliances, channel...
These devices use industry standard size package and pinout. Available with black surface finish.
These low current overflow character displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments...
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments...
This 10.16 mm (0.4 inch) LED dual digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The...
This 10.16 mm (0.4 inch) LED dual digit seven-segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice...
This is a 0.36" height single digit display. It utilizes GaAsP/GaP
This is a 0.36” height single digit display. It utilizes GaAsP/GaP Red, Orange, Yellow, Green and AlGaAs/GaAs Red chips. This device is halogenated.
This is a 0.36” height single digit display. It utilizes GaAsP/GaP Red, Orange, Yellow, Green and AlGaAs/GaAs Red chips. This device is halogenated
This is a 0.52" height single digit display. It utilizes GaAsP
This is a 0.8" height single digit display. It utilizes GaAsP/GaP

<< Prev