Broadcom Inc. Glass/Ceramic Over Range Display For Industrial Applications. HDSP-0883

Description
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. The hermetic HDSP-0883 displays utilize a solder glass frit seal. This over range device displays " /-1" and right hand decimal point and is typically driven via external switching transistors.
Request a Quote Datasheet
Description
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. The hermetic HDSP-0883 displays utilize a solder glass frit seal. This over range device displays " /-1" and right hand decimal point and is typically driven via external switching transistors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass/Ceramic Over Range Display For Industrial Applications. - HDSP-0883 - Broadcom Inc.
San Jose, CA, USA
Glass/Ceramic Over Range Display For Industrial Applications.
HDSP-0883
Glass/Ceramic Over Range Display For Industrial Applications. HDSP-0883
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. The hermetic HDSP-0883 displays utilize a solder glass frit seal. This over range device displays " /-1" and right hand decimal point and is typically driven via external switching transistors.

This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. The hermetic HDSP-0883 displays utilize a solder glass frit seal.
This over range device displays " /-1" and right hand decimal point and is typically driven via external switching transistors.

Supplier's Site
LED Character and Numeric - HDSP-0883-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-0883-ND
LED Character and Numeric HDSP-0883-ND
"Display Modules - LED Character and Numeric Yellow 7-Segment +/-1 (overflow) Character Common Anode 1.9V 8mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

"Display Modules - LED Character and Numeric Yellow 7-Segment +/-1 (overflow) Character Common Anode 1.9V 8mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-0883
LED Displays & Accessories HDSP-0883
LED Displays & Accessories Yellow 585nm Hex and Numeric

LED Displays & Accessories Yellow 585nm Hex and Numeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-0883 HDSP-0883-ND HDSP-0883
Product Name Glass/Ceramic Over Range Display For Industrial Applications. LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix Segmented
Character Type Numeric
LED Color Yellow Yellow
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8143017 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Two Digit LED Numeric Displays - LB-602EK2 - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Orange
View Details
3 suppliers