Broadcom Inc. 14.2 mm (0.56 inch) Seven Segment Displays HDSP-5523-GH000

Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common cathode device. This display is ideal for most applications.
Request a Quote Datasheet
Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common cathode device. This display is ideal for most applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5523-GH000 - Broadcom Inc.
San Jose, CA, USA
14.2 mm (0.56 inch) Seven Segment Displays
HDSP-5523-GH000
14.2 mm (0.56 inch) Seven Segment Displays HDSP-5523-GH000
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common cathode device. This display is ideal for most applications.

The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common cathode device.
This display is ideal for most applications.

Supplier's Site
Optoelectronics - Display Modules - LED Character and Numeric - 974298-HDSP-5523-GH000 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
974298-HDSP-5523-GH000
Optoelectronics - Display Modules - LED Character and Numeric 974298-HDSP-5523-GH000
Win Source Part Number: 974298-HDSP-5523-GH0 00 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 160 Millicandela Rating: 2.8mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 635nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Package / Case: 18-DIP (0.600", 15.24mm) Dimension: 0.670" H x 0.990" W x 0.315" D (17.02mm x 25.15mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HDSP-5523

Win Source Part Number: 974298-HDSP-5523-GH000
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Bulk
Standard Package: 160
Millicandela Rating: 2.8mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 635nm
Power Dissipation (Max): 105mW
Display Type: 7-Segment
Number of Characters: 2
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Cathode
Package / Case: 18-DIP (0.600", 15.24mm)
Dimension: 0.670" H x 0.990" W x 0.315" D (17.02mm x 25.15mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HDSP-5523

Buy Now Datasheet
LED Displays - 195142 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
195142
LED Displays 195142
Broadcom HDSP-5523-GH000 LED Display

Broadcom HDSP-5523-GH000 LED Display

Supplier's Site
LED Displays - 1782977 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1782977
LED Displays 1782977
Broadcom HDSP-5523-GH000 LED Display

Broadcom HDSP-5523-GH000 LED Display

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-5523-GH000
LED Displays & Accessories HDSP-5523-GH000
LED Displays & Accessories Red 626nm 0.56in 7 Segment

LED Displays & Accessories Red 626nm 0.56in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-5523-GH000 974298-HDSP-5523-GH000 195142 HDSP-5523-GH000
Product Name 14.2 mm (0.56 inch) Seven Segment Displays Optoelectronics - Display Modules - LED Character and Numeric LED Displays LED Displays & Accessories
Display Type Segmented Dot Matrix
Character Type Numeric
Common Common Cathode Common Cathode
LED Color High Efficiency Red Red; Red
Face & Segment Colors Gray Grey
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Multifunction Data Digital Display Instrument - H8100 - Holykell Technology Company Limited
Specs
Display Type Dot Matrix
View Details