Broadcom Inc. 20 mm (0.8 inch) Seven Segment Displays HDSP-3903-EF000

Description
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Cathode device with Right Hand Decimal. This light gray-faced displays is suitable for indoor use.
Datasheet
Description
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Cathode device with Right Hand Decimal. This light gray-faced displays is suitable for indoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 mm (0.8 inch) Seven Segment Displays - HDSP-3903-EF000 - Broadcom Inc.
San Jose, CA, USA
20 mm (0.8 inch) Seven Segment Displays
HDSP-3903-EF000
20 mm (0.8 inch) Seven Segment Displays HDSP-3903-EF000
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Cathode device with Right Hand Decimal. This light gray-faced displays is suitable for indoor use.

The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Cathode device with Right Hand Decimal. This light gray-faced displays is suitable for indoor use.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-3903-EF000
LED Displays & Accessories HDSP-3903-EF000
LED Displays & Accessories Red 626nm 0.8in 7 Segment

LED Displays & Accessories Red 626nm 0.8in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HDSP-3903-EF000 HDSP-3903-EF000
Product Name 20 mm (0.8 inch) Seven Segment Displays LED Displays & Accessories
Display Type Segmented
Character Type Numeric
Common Common Cathode
LED Color High Efficiency Red
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details