Broadcom Inc. 14.22 mm (0.56 inch) Dual Digit General Purpose Seven Segment Display HDSP-521A

Description
The 14.22 mm (0.56 inch) LED dual digit seven segment displays use industry standard size package and pinout. The device is available in either common anode or common cathode. These gray face displays are suitable for indoor use.
Request a Quote Datasheet
Description
The 14.22 mm (0.56 inch) LED dual digit seven segment displays use industry standard size package and pinout. The device is available in either common anode or common cathode. These gray face displays are suitable for indoor use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.22 mm (0.56 inch) Dual Digit General Purpose Seven Segment Display - HDSP-521A - Broadcom Inc.
San Jose, CA, USA
14.22 mm (0.56 inch) Dual Digit General Purpose Seven Segment Display
HDSP-521A
14.22 mm (0.56 inch) Dual Digit General Purpose Seven Segment Display HDSP-521A
The 14.22 mm (0.56 inch) LED dual digit seven segment displays use industry standard size package and pinout. The device is available in either common anode or common cathode. These gray face displays are suitable for indoor use.

The 14.22 mm (0.56 inch) LED dual digit seven segment displays use industry standard size package and pinout. The device is available in either common anode or common cathode. These gray face displays are suitable for indoor use.

Supplier's Site
LED Character and Numeric - 516-3501-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-3501-ND
LED Character and Numeric 516-3501-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 1.85V 20mA 0.732"" H x 0.984"" W x 0.315"" D (18.60mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 1.85V 20mA 0.732"" H x 0.984"" W x 0.315"" D (18.60mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-521A
LED Displays & Accessories HDSP-521A
LED Displays & Accessories Red 643nm 0.56in 7 Segment

LED Displays & Accessories Red 643nm 0.56in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-521A 516-3501-ND HDSP-521A
Product Name 14.22 mm (0.56 inch) Dual Digit General Purpose Seven Segment Display LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color AlGaAs Red Red
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Single Digit Surface Mount LED Numeric Display - LF-3011VA - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
3 suppliers