Broadcom Inc. 10.9 mm (0.43 inch) Seven Segment Displays HDSP-4600

Description
Features Industry Standard Size Industry Standard Pinout 1. 7.62 mm (0.300 inch) DIP Leads on 2.54 mm 2. (0.100 inch) Centers Choice of Color:Green Excellent Appearance1. Evenly Lighted Segments 2. Dark Gray Package Gives Optimum Contrast 3. 1500 Viewing Angle Design Flexibility 1. Common Anode 2. Single Digits 3. Left Hand Decimal Point Categorized for Luminous Intensity 1. Use of Like Categories Yields a Uniform Display High Light Output Excellent for Long Digit String Multiplexing
Request a Quote Datasheet
Description
Features Industry Standard Size Industry Standard Pinout 1. 7.62 mm (0.300 inch) DIP Leads on 2.54 mm 2. (0.100 inch) Centers Choice of Color:Green Excellent Appearance1. Evenly Lighted Segments 2. Dark Gray Package Gives Optimum Contrast 3. 1500 Viewing Angle Design Flexibility 1. Common Anode 2. Single Digits 3. Left Hand Decimal Point Categorized for Luminous Intensity 1. Use of Like Categories Yields a Uniform Display High Light Output Excellent for Long Digit String Multiplexing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.9 mm (0.43 inch) Seven Segment Displays - HDSP-4600 - Broadcom Inc.
San Jose, CA, USA
10.9 mm (0.43 inch) Seven Segment Displays
HDSP-4600
10.9 mm (0.43 inch) Seven Segment Displays HDSP-4600
Features Industry Standard Size Industry Standard Pinout 1. 7.62 mm (0.300 inch) DIP Leads on 2.54 mm 2. (0.100 inch) Centers Choice of Color:Green Excellent Appearance1. Evenly Lighted Segments 2. Dark Gray Package Gives Optimum Contrast 3. 1500 Viewing Angle Design Flexibility 1. Common Anode 2. Single Digits 3. Left Hand Decimal Point Categorized for Luminous Intensity 1. Use of Like Categories Yields a Uniform Display High Light Output Excellent for Long Digit String Multiplexing

Features

  • Industry Standard Size
  • Industry Standard Pinout
    1. 7.62 mm (0.300 inch) DIP Leads on 2.54 mm
    2. (0.100 inch) Centers
  • Choice of Color:Green
  • Excellent Appearance1. Evenly Lighted Segments
    2. Dark Gray Package Gives Optimum Contrast
    3. 1500 Viewing Angle
  • Design Flexibility
    1. Common Anode
    2. Single Digits
    3. Left Hand Decimal Point
  • Categorized for Luminous Intensity
    1. Use of Like Categories Yields a Uniform Display
  • High Light Output
  • Excellent for Long Digit String Multiplexing
Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - HDSP-4600 - 873448-HDSP-4600 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-4600
873448-HDSP-4600
Display Modules - Display Modules - LED Character and Numeric - HDSP-4600 873448-HDSP-4600
Manufacturer: Broadcom Limited Win Source Part Number: 873448-HDSP-4600 Features: Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.750" H x 0.500" W x 0.250" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300", 7.62mm), 10 Leads Package: Bulk Package: 14-DIP (0.300", 7.62mm), 10 Leads Family Name: HDSP-4600 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 873448-HDSP-4600
Features: Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.750" H x 0.500" W x 0.250" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300", 7.62mm), 10 Leads
Package: Bulk
Package: 14-DIP (0.300", 7.62mm), 10 Leads
Family Name: HDSP-4600
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-4600
LED Displays & Accessories HDSP-4600
LED Displays & Accessories Green 571nm 0.43in 7 Segment

LED Displays & Accessories Green 571nm 0.43in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-4600 873448-HDSP-4600 HDSP-4600
Product Name 10.9 mm (0.43 inch) Seven Segment Displays Display Modules - Display Modules - LED Character and Numeric - HDSP-4600 LED Displays & Accessories
Display Type Segmented Dot Matrix
Character Type Numeric
Common Common Anode
LED Color Green
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details