Broadcom Inc. High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2964

Description
The HCMS-2964 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. Each display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays.
Request a Quote Datasheet
Description
The HCMS-2964 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. Each display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance CMOS 5 x 7 Alphanumeric Displays - HCMS-2964 - Broadcom Inc.
San Jose, CA, USA
High Performance CMOS 5 x 7 Alphanumeric Displays
HCMS-2964
High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2964
The HCMS-2964 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. Each display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays.

The HCMS-2964 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. Each display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays.

Supplier's Site
LED Dot Matrix and Cluster - HCMS-2964-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
HCMS-2964-ND
LED Dot Matrix and Cluster HCMS-2964-ND
"Dot Matrix Display Module 5 x 7 Orange Serial 0.85"" L x 0.45"" W x 0.21"" H (21.46mm x 11.43mm x 5.31mm)"

"Dot Matrix Display Module 5 x 7 Orange Serial 0.85"" L x 0.45"" W x 0.21"" H (21.46mm x 11.43mm x 5.31mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2964 - 920035-HCMS-2964 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2964
920035-HCMS-2964
Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2964 920035-HCMS-2964
Manufacturer: Broadcom Limited Win Source Part Number: 920035-HCMS-2964 Series: HCMS-29xx Features: Dot Matrix Display Module 5 x 7 - Orange - Serial 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm) Package: Tube Family Name: HCMS-2964 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040

Manufacturer: Broadcom Limited
Win Source Part Number: 920035-HCMS-2964
Series: HCMS-29xx
Features: Dot Matrix Display Module 5 x 7 - Orange - Serial 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
Package: Tube
Family Name: HCMS-2964
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HCMS-2964
LED Displays & Accessories HCMS-2964
LED Displays & Accessories Orange 602nm 1x4 Alphanumeric

LED Displays & Accessories Orange 602nm 1x4 Alphanumeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HCMS-2964 HCMS-2964-ND 920035-HCMS-2964 HCMS-2964
Product Name High Performance CMOS 5 x 7 Alphanumeric Displays LED Dot Matrix and Cluster Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2964 LED Displays & Accessories
Display Type Dot Matrix Dot Matrix
Character Type Alphanumeric
LED Color Orange Orange
Number of Rows 1 #
Number of Characters 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays - HDSP-A511-JK000 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
3 suppliers