Broadcom Inc. Four Character 6.9mm(0.27inch) Smart 5x7 Alphanumeric Displays HDLY-3416

Description
This is a 5.0 mm (0.2 inch) four character 5 x 7 dot matrix display driven by an on-board CMOS IC. This display is pin for pin compatible with the HPDL-2416. The IC stores and decodes 7 bit ASCII data and displays it using a 5 x 7 font. Multiplexing circuitry, and drivers are also part of the IC. The IC has fast setup and hold times which makes it easy to interface to a microprocessor. The address and data inputs can be directly connected to the microprocessor address and data buses. The HDLU-2416 has several enhancements over the HPDL -2416. These features include an expanded character set, internal 8 level dimming control, external dimming capability, and individual digit blanking. Finally, the extended functions can be disabled which allows the HDLU-2416 to operate exactly like an HPDL-2416 by disabling all of the enhancements except the expanded character set. The difference between the sunlight viewable HDLS-2416 and the low power HDLU-2416 occurs at power-on or at the default brightness level. Following power up, the HDLU-2416 operates at the 27% brightness level. Power on sets the internal brightness control (bits 3-5) in the control register to binary code (000). The HDLU-2416 binary code (000) corresponds to a 27% brightness level. The other seven brightness levels are identical for both parts.
Request a Quote Datasheet
Description
This is a 5.0 mm (0.2 inch) four character 5 x 7 dot matrix display driven by an on-board CMOS IC. This display is pin for pin compatible with the HPDL-2416. The IC stores and decodes 7 bit ASCII data and displays it using a 5 x 7 font. Multiplexing circuitry, and drivers are also part of the IC. The IC has fast setup and hold times which makes it easy to interface to a microprocessor. The address and data inputs can be directly connected to the microprocessor address and data buses. The HDLU-2416 has several enhancements over the HPDL -2416. These features include an expanded character set, internal 8 level dimming control, external dimming capability, and individual digit blanking. Finally, the extended functions can be disabled which allows the HDLU-2416 to operate exactly like an HPDL-2416 by disabling all of the enhancements except the expanded character set. The difference between the sunlight viewable HDLS-2416 and the low power HDLU-2416 occurs at power-on or at the default brightness level. Following power up, the HDLU-2416 operates at the 27% brightness level. Power on sets the internal brightness control (bits 3-5) in the control register to binary code (000). The HDLU-2416 binary code (000) corresponds to a 27% brightness level. The other seven brightness levels are identical for both parts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Character 6.9mm(0.27inch) Smart 5x7 Alphanumeric Displays - HDLY-3416 - Broadcom Inc.
San Jose, CA, USA
Four Character 6.9mm(0.27inch) Smart 5x7 Alphanumeric Displays
HDLY-3416
Four Character 6.9mm(0.27inch) Smart 5x7 Alphanumeric Displays HDLY-3416
This is a 5.0 mm (0.2 inch) four character 5 x 7 dot matrix display driven by an on-board CMOS IC. This display is pin for pin compatible with the HPDL-2416. The IC stores and decodes 7 bit ASCII data and displays it using a 5 x 7 font. Multiplexing circuitry, and drivers are also part of the IC. The IC has fast setup and hold times which makes it easy to interface to a microprocessor. The address and data inputs can be directly connected to the microprocessor address and data buses. The HDLU-2416 has several enhancements over the HPDL -2416. These features include an expanded character set, internal 8 level dimming control, external dimming capability, and individual digit blanking. Finally, the extended functions can be disabled which allows the HDLU-2416 to operate exactly like an HPDL-2416 by disabling all of the enhancements except the expanded character set. The difference between the sunlight viewable HDLS-2416 and the low power HDLU-2416 occurs at power-on or at the default brightness level. Following power up, the HDLU-2416 operates at the 27% brightness level. Power on sets the internal brightness control (bits 3-5) in the control register to binary code (000). The HDLU-2416 binary code (000) corresponds to a 27% brightness level. The other seven brightness levels are identical for both parts.

This is a 5.0 mm (0.2 inch) four character 5 x 7 dot matrix display driven by an on-board CMOS IC. This display is pin for pin compatible with the HPDL-2416. The IC stores and decodes 7 bit ASCII data and displays it using a 5 x 7 font. Multiplexing circuitry, and drivers are also part of the IC. The IC has fast setup and hold times which makes it easy to interface to a microprocessor. The address and data inputs can be directly connected to the microprocessor address and data buses.
The HDLU-2416 has several enhancements over the HPDL -2416. These features include an expanded character set, internal 8 level dimming control, external dimming capability, and individual digit blanking. Finally, the extended functions can be disabled which allows the HDLU-2416 to operate exactly like an HPDL-2416 by disabling all of the enhancements except the expanded character set.
The difference between the sunlight viewable HDLS-2416 and the low power HDLU-2416 occurs at power-on or at the default brightness level. Following power up, the HDLU-2416 operates at the 27% brightness level. Power on sets the internal brightness control (bits 3-5) in the control register to binary code (000). The HDLU-2416 binary code (000) corresponds to a 27% brightness level. The other seven brightness levels are identical for both parts.

Supplier's Site
LED Dot Matrix and Cluster - HDLY-3416-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
HDLY-3416-ND
LED Dot Matrix and Cluster HDLY-3416-ND
"Dot Matrix Display Module 5 x 7 Yellow 7-Bit ASCII 1.29"" L x 0.79"" W x 0.34"" H (32.77mm x 20.07mm x 8.64mm)"

"Dot Matrix Display Module 5 x 7 Yellow 7-Bit ASCII 1.29"" L x 0.79"" W x 0.34"" H (32.77mm x 20.07mm x 8.64mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDLY-3416
LED Displays & Accessories HDLY-3416
LED Displays & Accessories Yellow 585nm 1x4 Alphanumeric

LED Displays & Accessories Yellow 585nm 1x4 Alphanumeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDLY-3416 HDLY-3416-ND HDLY-3416
Product Name Four Character 6.9mm(0.27inch) Smart 5x7 Alphanumeric Displays LED Dot Matrix and Cluster LED Displays & Accessories
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Yellow Yellow
Number of Rows 1 #
Number of Characters 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details