The HDSP-740x series 7-segment display features a common anode configuration and emits yellow light. It is designed for viewing distances up to 3 meters (10 feet) and has a compact package size of 0.3 x 0.5 inches with leads spaced at 2.54 mm (0.1 inches). The display offers excellent visibility with evenly lit segments and a ±50° viewing angle. It is categorized for luminous intensity, ensuring uniformity when using displays from the same category. The device is RoHS compliant, making it suitable for environmentally conscious applications. This display is ideal for various applications, including those requiring high ambient light operation.
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common anode device.
These displays are ideal for most applications.
"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2.2V 20mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"
LED Displays & Accessories Yellow 586nm 0.3in 7 Segment
LED DISPLAY, 7-SEG, COMMON ANODE, YELLOW ROHS COMPLIANT: YES
| Broadcom Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HDSP-7403 | 516-2271-ND | HDSP-7403 | 31AJ5256 |
| Product Name | 7.6 mm(0.3 inch) Micro Bright Seven Segment Displays | LED Character and Numeric | LED Displays & Accessories | Led Display, 7-Seg, Common Anode, Yellow Rohs Compliant Broadcom |
| Display Type | Segmented | Segmented | Segmented | |
| Character Type | Numeric | |||
| Common | Common Cathode | Common Cathode | ||
| LED Color | Yellow | Yellow | ||
| Face & Segment Colors | Surface Color Gives Optimum Contrast |