Broadcom Inc. 14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays HDSP-521Y

Description
This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common anode device. This gray-faced display is Yellow. The HDSP-521Y is suitable for indoor use. This part is subjected to Outgoing Quality Assurance (OQA) inspection with AQL of 0.065% for functional and visual/ cosmetic rejects.
Datasheet
Description
This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common anode device. This gray-faced display is Yellow. The HDSP-521Y is suitable for indoor use. This part is subjected to Outgoing Quality Assurance (OQA) inspection with AQL of 0.065% for functional and visual/ cosmetic rejects.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays - HDSP-521Y - Broadcom Inc.
San Jose, CA, USA
14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays
HDSP-521Y
14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays HDSP-521Y
This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common anode device. This gray-faced display is Yellow. The HDSP-521Y is suitable for indoor use. This part is subjected to Outgoing Quality Assurance (OQA) inspection with AQL of 0.065% for functional and visual/ cosmetic rejects.

This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common anode device. This gray-faced display is Yellow. The HDSP-521Y is suitable for indoor use. This part is subjected to Outgoing Quality Assurance (OQA) inspection with AQL of 0.065% for functional and visual/ cosmetic rejects.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-521Y
LED Displays & Accessories HDSP-521Y
LED Displays & Accessories Yellow 587nm .56in 7 Segment

LED Displays & Accessories Yellow 587nm .56in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HDSP-521Y HDSP-521Y
Product Name 14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays LED Displays & Accessories
Display Type Segmented
Character Type Numeric
Common Common Anode
LED Color Yellow
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8195134 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Depth 2 mm (0.0787 inch)
View Details
Round LCD Display - Model ELD-06 - HydraForce, Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Yellow; High Efficiency Red; Orange; Green; Blue
View Details