Broadcom Inc. 3.3V High Performance CMOS 5x7 AlphaNumeric Displays HCMS-3962

Description
The 3.3V HCMS-39xx family is similar to, and uses the same ASIC as the 5.0V HCMS-29xx family, except it operates at a lower operating voltage. Package dimensions and pin outs are exactly the same for both families. The product has been thoroughly characterized and stringent reliability tested to ensure that the product is of high quality. Similar to the 5.0V platform, this family product is a high performance, easy to use dot matrix display driven by on-board CMOS IC. Each display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. The easy to read 5x7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. These displays are stackable in the x- and y-directions, making them ideal for high
Request a Quote Datasheet
Description
The 3.3V HCMS-39xx family is similar to, and uses the same ASIC as the 5.0V HCMS-29xx family, except it operates at a lower operating voltage. Package dimensions and pin outs are exactly the same for both families. The product has been thoroughly characterized and stringent reliability tested to ensure that the product is of high quality. Similar to the 5.0V platform, this family product is a high performance, easy to use dot matrix display driven by on-board CMOS IC. Each display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. The easy to read 5x7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. These displays are stackable in the x- and y-directions, making them ideal for high
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V High Performance CMOS 5x7 AlphaNumeric Displays - HCMS-3962 - Broadcom Inc.
San Jose, CA, USA
3.3V High Performance CMOS 5x7 AlphaNumeric Displays
HCMS-3962
3.3V High Performance CMOS 5x7 AlphaNumeric Displays HCMS-3962
The 3.3V HCMS-39xx family is similar to, and uses the same ASIC as the 5.0V HCMS-29xx family, except it operates at a lower operating voltage. Package dimensions and pin outs are exactly the same for both families. The product has been thoroughly characterized and stringent reliability tested to ensure that the product is of high quality. Similar to the 5.0V platform, this family product is a high performance, easy to use dot matrix display driven by on-board CMOS IC. Each display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. The easy to read 5x7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. These displays are stackable in the x- and y-directions, making them ideal for high

The 3.3V HCMS-39xx family is similar to, and uses the same ASIC as the 5.0V HCMS-29xx family, except it operates at a lower operating voltage. Package dimensions and pin outs are exactly the same for both families. The product has been thoroughly characterized and stringent reliability tested to ensure that the product is of high quality.
Similar to the 5.0V platform, this family product is a high performance, easy to use dot matrix display driven by on-board CMOS IC. Each display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. The easy to read 5x7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. These displays are stackable in the x- and y-directions, making them ideal for high

Supplier's Site
LED Dot Matrix and Cluster - 516-3920-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-3920-ND
LED Dot Matrix and Cluster 516-3920-ND
"Dot Matrix Display Module 5 x 7 Red Serial 0.85"" L x 0.45"" W x 0.21"" H (21.46mm x 11.43mm x 5.31mm)"

"Dot Matrix Display Module 5 x 7 Red Serial 0.85"" L x 0.45"" W x 0.21"" H (21.46mm x 11.43mm x 5.31mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-3962 - 873294-HCMS-3962 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-3962
873294-HCMS-3962
Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-3962 873294-HCMS-3962
Manufacturer: Broadcom Limited Win Source Part Number: 873294-HCMS-3962 Series: HCMS-39xx Features: Dot Matrix Display Module 5 x 7 - Red - Serial 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm) Package: Tube Family Name: HCMS-3962 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Other Part Number: 516-3920, HCMS-3962-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 873294-HCMS-3962
Series: HCMS-39xx
Features: Dot Matrix Display Module 5 x 7 - Red - Serial 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
Package: Tube
Family Name: HCMS-3962
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Other Part Number: 516-3920, HCMS-3962-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HCMS-3962
LED Displays & Accessories HCMS-3962
LED Displays & Accessories Red 626nm 1x4 Alphanumeric

LED Displays & Accessories Red 626nm 1x4 Alphanumeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HCMS-3962 516-3920-ND 873294-HCMS-3962 HCMS-3962
Product Name 3.3V High Performance CMOS 5x7 AlphaNumeric Displays LED Dot Matrix and Cluster Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-3962 LED Displays & Accessories
Display Type Dot Matrix Dot Matrix
Character Type Alphanumeric
LED Color Red Red
Number of Rows 1 #
Number of Characters 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5701 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
5 suppliers