Broadcom Inc. 7.6 mm(0.3 inch) Micro Bright Seven Segment Displays HDSP-7511-CD000

Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common anode device. These displays are ideal for most applications.
Request a Quote Datasheet
Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common anode device. These displays are ideal for most applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays - HDSP-7511-CD000 - Broadcom Inc.
San Jose, CA, USA
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays
HDSP-7511-CD000
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays HDSP-7511-CD000
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common anode device. These displays are ideal for most applications.

The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common anode device.
These displays are ideal for most applications.

Supplier's Site
LED Character and Numeric - HDSP-7511-CD000-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-7511-CD000-ND
LED Character and Numeric HDSP-7511-CD000-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.7V 5mA 0.500"" H x 0.300"" W x 0.390"" D (12.70mm x 7.62mm x 9.91mm) 10-DIP (0.200"", 5.08mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.7V 5mA 0.500"" H x 0.300"" W x 0.390"" D (12.70mm x 7.62mm x 9.91mm) 10-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1023000-HDSP-7511-CD000 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1023000-HDSP-7511-CD000
Optoelectronics - Display Modules - LED Character and Numeric 1023000-HDSP-7511-CD000
Win Source Part Number: 1023000-HDSP-7511-CD 000 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 200 Millicandela Rating: 1.05mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 5mA Wavelength - Peak: 635nm Power Dissipation (Max): 52mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Package / Case: 10-DIP (0.200", 5.08mm) Dimension: 0.500" H x 0.300" W x 0.390" D (12.70mm x 7.62mm x 9.91mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HDSP-7511

Win Source Part Number: 1023000-HDSP-7511-CD000
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Bulk
Standard Package: 200
Millicandela Rating: 1.05mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 5mA
Wavelength - Peak: 635nm
Power Dissipation (Max): 52mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Anode
Package / Case: 10-DIP (0.200", 5.08mm)
Dimension: 0.500" H x 0.300" W x 0.390" D (12.70mm x 7.62mm x 9.91mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HDSP-7511

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-7511-CD000
LED Displays & Accessories HDSP-7511-CD000
LED Displays & Accessories Red 626nm 0.3in 7 Segment

LED Displays & Accessories Red 626nm 0.3in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-7511-CD000 HDSP-7511-CD000-ND 1023000-HDSP-7511-CD000 HDSP-7511-CD000
Product Name 7.6 mm(0.3 inch) Micro Bright Seven Segment Displays LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix
Character Type Numeric
Common Common Anode Common Anode
LED Color High Efficiency Red Red
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Single Digit Surface Mount LED Numeric Display - LF-3011VA - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
3 suppliers