Broadcom Inc. 14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays HDSP-523Y

Description
This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common cathode device. This gray-faced display is Yellow. The HDSP-523Y is suitable for indoor use. This part is subjected to Outgoing Quality Assurance (OQA) inspection with AQL of 0.065% for functional and visual/ cosmetic rejects.
Request a Quote Datasheet
Description
This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common cathode device. This gray-faced display is Yellow. The HDSP-523Y is suitable for indoor use. This part is subjected to Outgoing Quality Assurance (OQA) inspection with AQL of 0.065% for functional and visual/ cosmetic rejects.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays - HDSP-523Y - Broadcom Inc.
San Jose, CA, USA
14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays
HDSP-523Y
14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays HDSP-523Y
This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common cathode device. This gray-faced display is Yellow. The HDSP-523Y is suitable for indoor use. This part is subjected to Outgoing Quality Assurance (OQA) inspection with AQL of 0.065% for functional and visual/ cosmetic rejects.

This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common cathode device. This gray-faced display is Yellow. The HDSP-523Y is suitable for indoor use. This part is subjected to Outgoing Quality Assurance (OQA) inspection with AQL of 0.065% for functional and visual/ cosmetic rejects.

Supplier's Site
LED Character and Numeric - HDSP-523Y-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-523Y-ND
LED Character and Numeric HDSP-523Y-ND
"Display Modules - LED Character and Numeric Yellow 7-Segment 2 Character Common Cathode 2.1V 20mA 0.732"" H x 0.984"" W x 0.315"" D (18.60mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Yellow 7-Segment 2 Character Common Cathode 2.1V 20mA 0.732"" H x 0.984"" W x 0.315"" D (18.60mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-523Y
LED Displays & Accessories HDSP-523Y
LED Displays & Accessories Yellow 587nm .56in 7 Segment

LED Displays & Accessories Yellow 587nm .56in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-523Y HDSP-523Y-ND HDSP-523Y
Product Name 14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color Yellow Yellow
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details