This is 0.39inch (10.0mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption
"DISPLAY 7SEG 0.39"" SGL ORG 10SMD"
"Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Cathode 2.1V 20mA 0.512"" H x 0.386"" W x 0.148"" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"
"DISPLAY 7SEG 0.39"" SGL ORG 10SMD"
LED Displays & Accessories Orange AllnGaP 605nm Common Cathode 7Seg
| Broadcom Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HDSM-433L | 516-HDSM-433LDKR-ND | HDSM-433L |
| Product Name | 10mm (0.39) Seven Segment Display | LED Character and Numeric | LED Displays & Accessories |
| Display Type | Segmented | Segmented | |
| Character Type | Numeric | ||
| Common | Common Cathode | Common Cathode | |
| LED Color | Orange | Orange | |
| Face & Segment Colors | Gray Face White Segments |