Broadcom Inc. Eight Character 5 mm Smart Alphanumeric Display HDSP-2533

Description
The HDSP-2533 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot matrix, alphanumeric display. The 5.0mm (0.2inch) high characters are packaged in a 0.300mm (7.62 inch) 30 pin DIP. The on-board CMOS IC has the ability to decode 128 ASCII characters, which are permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2533 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus.
Request a Quote Datasheet
Description
The HDSP-2533 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot matrix, alphanumeric display. The 5.0mm (0.2inch) high characters are packaged in a 0.300mm (7.62 inch) 30 pin DIP. The on-board CMOS IC has the ability to decode 128 ASCII characters, which are permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2533 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eight Character 5 mm Smart Alphanumeric Display - HDSP-2533 - Broadcom Inc.
San Jose, CA, USA
Eight Character 5 mm Smart Alphanumeric Display
HDSP-2533
Eight Character 5 mm Smart Alphanumeric Display HDSP-2533
The HDSP-2533 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot matrix, alphanumeric display. The 5.0mm (0.2inch) high characters are packaged in a 0.300mm (7.62 inch) 30 pin DIP. The on-board CMOS IC has the ability to decode 128 ASCII characters, which are permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2533 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus.

The HDSP-2533 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot matrix, alphanumeric display. The 5.0mm (0.2inch) high characters are packaged in a 0.300mm (7.62 inch) 30 pin DIP. The on-board CMOS IC has the ability to decode 128 ASCII characters, which are permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2533 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus.

Supplier's Site
LED Displays - 826903 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
826903
LED Displays 826903
Broadcom HDSP-2533 LED Display

Broadcom HDSP-2533 LED Display

Supplier's Site
LED Dot Matrix and Cluster - 516-1169-5-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-1169-5-ND
LED Dot Matrix and Cluster 516-1169-5-ND
"Dot Matrix Display Module 5 x 7 Green Parallel, 8-Bit 1.69"" L x 0.45"" W x 0.21"" H (42.93mm x 11.43mm x 5.31mm)"

"Dot Matrix Display Module 5 x 7 Green Parallel, 8-Bit 1.69"" L x 0.45"" W x 0.21"" H (42.93mm x 11.43mm x 5.31mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2533 - 1179725-HDSP-2533 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2533
1179725-HDSP-2533
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2533 1179725-HDSP-2533
Manufacturer: Broadcom Limited Win Source Part Number: 1179725-HDSP-2533 Color: Green Configuration: 5 x 7 Interface: Parallel, 8-Bit Millicandela Rating: 7.5mcd Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Parts Dimension: 1.69" L x 0.45" W x 0.21" H (42.93mm x 11.43mm x 5.31mm)

Manufacturer: Broadcom Limited
Win Source Part Number: 1179725-HDSP-2533
Color: Green
Configuration: 5 x 7
Interface: Parallel, 8-Bit
Millicandela Rating: 7.5mcd
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Parts Dimension: 1.69" L x 0.45" W x 0.21" H (42.93mm x 11.43mm x 5.31mm)

Buy Now
Display, Dot Matrix, Green, 7.5Mcd, 5V; Led Color Broadcom - 23M6435 - Newark, An Avnet Company
Chicago, IL, United States
Display, Dot Matrix, Green, 7.5Mcd, 5V; Led Color Broadcom
23M6435
Display, Dot Matrix, Green, 7.5Mcd, 5V; Led Color Broadcom 23M6435
DISPLAY, DOT MATRIX, GREEN, 7.5MCD, 5V; LED Color:Green; Forward Current If:300mA; Luminous Intensity:7.5mcd; No. of Digits / Alpha:8; Character Size:5mm; Supply Voltage:5V; Display Area Width:42.93mm; Character Format:Dot Matrix RoHS Compliant: Yes

DISPLAY, DOT MATRIX, GREEN, 7.5MCD, 5V; LED Color:Green; Forward Current If:300mA; Luminous Intensity:7.5mcd; No. of Digits / Alpha:8; Character Size:5mm; Supply Voltage:5V; Display Area Width:42.93mm; Character Format:Dot Matrix RoHS Compliant: Yes

Supplier's Site
AVAGO TECHNOLOGIES HDSP-2533 LED DISPLAY, ALPHANUMERIC - 107-HDSP-2533 - Utmel Electronic Limited
Hong Kong, China
AVAGO TECHNOLOGIES HDSP-2533 LED DISPLAY, ALPHANUMERIC
107-HDSP-2533
AVAGO TECHNOLOGIES HDSP-2533 LED DISPLAY, ALPHANUMERIC 107-HDSP-2533
AVAGO TECHNOLOGIES HDSP-2533 LED DISPLAY, ALPHANUMERIC

AVAGO TECHNOLOGIES HDSP-2533 LED DISPLAY, ALPHANUMERIC

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-2533
LED Displays & Accessories HDSP-2533
LED Displays & Accessories Green 574nm 5x7 Smart Display

LED Displays & Accessories Green 574nm 5x7 Smart Display

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-2533 826903 516-1169-5-ND 1179725-HDSP-2533 23M6435 107-HDSP-2533 HDSP-2533
Product Name Eight Character 5 mm Smart Alphanumeric Display LED Displays LED Dot Matrix and Cluster Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2533 Display, Dot Matrix, Green, 7.5Mcd, 5V; Led Color Broadcom AVAGO TECHNOLOGIES HDSP-2533 LED DISPLAY, ALPHANUMERIC LED Displays & Accessories
Display Type Dot Matrix Dot Matrix
Character Type Alphanumeric Alphanumeric Alphanumeric
LED Color Green Green; Green Green Green Green
Face & Segment Colors Black Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8143017 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
High Brightness Numeric LED Displays - LAP-601VB - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
3 suppliers