Broadcom Inc. Glass/Ceramic Hexadecimal Display For Industrial Applications. HDSP-0984

Description
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. HDSP-0984 displays utilize an epoxy glass-to ceramic seal. This hexadecimal devices decode positive BCD logic into 16 characters,"0-9, A-F." An input is provided on the hexadecimal device to blank the display (all LED off) without losing the contents of the memory.
Request a Quote Datasheet
Description
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. HDSP-0984 displays utilize an epoxy glass-to ceramic seal. This hexadecimal devices decode positive BCD logic into 16 characters,"0-9, A-F." An input is provided on the hexadecimal device to blank the display (all LED off) without losing the contents of the memory.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass/Ceramic Hexadecimal Display For Industrial Applications. - HDSP-0984 - Broadcom Inc.
San Jose, CA, USA
Glass/Ceramic Hexadecimal Display For Industrial Applications.
HDSP-0984
Glass/Ceramic Hexadecimal Display For Industrial Applications. HDSP-0984
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. HDSP-0984 displays utilize an epoxy glass-to ceramic seal. This hexadecimal devices decode positive BCD logic into 16 characters,"0-9, A-F." An input is provided on the hexadecimal device to blank the display (all LED off) without losing the contents of the memory.

This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. HDSP-0984 displays utilize an epoxy glass-to ceramic seal.
This hexadecimal devices decode positive BCD logic into 16 characters,"0-9, A-F." An input is provided on the hexadecimal device to blank the display (all LED off) without losing the contents of the memory.

Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - HDSP-0984 - 1179715-HDSP-0984 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-0984
1179715-HDSP-0984
Display Modules - Display Modules - LED Character and Numeric - HDSP-0984 1179715-HDSP-0984
Manufacturer: Broadcom Limited Win Source Part Number: 1179715-HDSP-0984 Packaging: Bulk Color: Green Millicandela Rating: 0.30mcd ~ 2.63mcd Current - Test: 10mA Wavelength - Peak: 568nm Display Type: 7-Segment, Hexadecimal Number of Characters: 1 Digit/Alpha Size: 0.29" (7.37mm) Common Pin: Common Anode Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP (0.600", 15.20mm) Power Dissipation (Maximum): 963mW Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Parts Dimension: 0.531" H x 0.402" W x 0.169" D (13.50mm x 10.20mm x 4.30mm)

Manufacturer: Broadcom Limited
Win Source Part Number: 1179715-HDSP-0984
Packaging: Bulk
Color: Green
Millicandela Rating: 0.30mcd ~ 2.63mcd
Current - Test: 10mA
Wavelength - Peak: 568nm
Display Type: 7-Segment, Hexadecimal
Number of Characters: 1
Digit/Alpha Size: 0.29" (7.37mm)
Common Pin: Common Anode
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 8-DIP (0.600", 15.20mm)
Power Dissipation (Maximum): 963mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Parts Dimension: 0.531" H x 0.402" W x 0.169" D (13.50mm x 10.20mm x 4.30mm)

Buy Now
LED Character and Numeric - HDSP-0984-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-0984-ND
LED Character and Numeric HDSP-0984-ND
"Display Modules - LED Character and Numeric Green 7-Segment, Hexadecimal 1 Character Common Anode 10mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

"Display Modules - LED Character and Numeric Green 7-Segment, Hexadecimal 1 Character Common Anode 10mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-0984
LED Displays & Accessories HDSP-0984
LED Displays & Accessories Green 574nm Hex and Numeric

LED Displays & Accessories Green 574nm Hex and Numeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-0984 1179715-HDSP-0984 HDSP-0984-ND HDSP-0984
Product Name Glass/Ceramic Hexadecimal Display For Industrial Applications. Display Modules - Display Modules - LED Character and Numeric - HDSP-0984 LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix Dot Matrix Segmented
Character Type Numeric
LED Color Green Green
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 2576794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Common Common Anode
Height 23 mm (0.9055 inch)
Depth 18 mm (0.7087 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details