This is 0.39inch (10mm) font size dual digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
LED Displays & Accessories Grn 571nm 10.5mcd CC DD 7 Segment
| Broadcom Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | HDSM-443H | HDSM-443H |
| Product Name | 0.39(10mm) Dual digit surface mount LED display | LED Displays & Accessories |
| Display Type | Segmented | |
| Character Type | Numeric | |
| Common | Common Cathode | |
| LED Color | Green | |
| Face & Segment Colors | Grey Face White Segments |