This is 0.39” (10.0mm) height single digit display. This device utilizes white ChipLED. This device comes with top surface gray and white segments.
"DISPLAY 7SEG 0.39"" SGL WHT 10SMD"
"Display Modules - LED Character and Numeric White 7-Segment 1 Character Common Cathode 2.95V 5mA 0.512"" H x 0.386"" W x 0.148"" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"
"DISPLAY 7SEG 0.39"" SGL WHT 10SMD"
LED Displays & Accessories White InGaN Common Cathode 7Seg
| Broadcom Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HDSM-433W | 516-HDSM-433WDKR-ND | HDSM-433W |
| Product Name | 0.39inch (10.0mm) Single Digit Surface Mount LED Display | LED Character and Numeric | LED Displays & Accessories |
| Display Type | Segmented | Segmented | |
| Character Type | Numeric | ||
| Common | Common Cathode | Common Cathode | |
| LED Color | White | White | |
| Face & Segment Colors | Gray Top Surface |