Broadcom Inc. Display, Seven Segment, 10Mm, Green; Led Color Broadcom HDSP-303G..

Description
DISPLAY, SEVEN SEGMENT, 10MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.25V; Luminous Intensity:3.2mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
Description
DISPLAY, SEVEN SEGMENT, 10MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.25V; Luminous Intensity:3.2mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Display, Seven Segment, 10Mm, Green; Led Color Broadcom - 43K6981 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 10Mm, Green; Led Color Broadcom
43K6981
Display, Seven Segment, 10Mm, Green; Led Color Broadcom 43K6981
DISPLAY, SEVEN SEGMENT, 10MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.25V; Luminous Intensity:3.2mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 10MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.25V; Luminous Intensity:3.2mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 43K6981
Product Name Display, Seven Segment, 10Mm, Green; Led Color Broadcom
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

LED Displays - 2576795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 mm (0.7874 inch)
Height 18 mm (0.7087 inch)
Depth 38 mm (1.5 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 516-HDSP-5553-FG000-ND - DigiKey
Specs
Display Type Segmented
Common Common Cathode
LED Color Red
View Details