Broadcom Inc. 20 mm (0.8 inch) General Purpose Seven Segment Displays HDSP-815G

Description
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Green Common Anode device. This gray-faced displays is suitable for indoor use.
Datasheet
Description
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Green Common Anode device. This gray-faced displays is suitable for indoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 mm (0.8 inch) General Purpose Seven Segment Displays - HDSP-815G - Broadcom Inc.
San Jose, CA, USA
20 mm (0.8 inch) General Purpose Seven Segment Displays
HDSP-815G
20 mm (0.8 inch) General Purpose Seven Segment Displays HDSP-815G
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Green Common Anode device. This gray-faced displays is suitable for indoor use.

The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Green Common Anode device. This gray-faced displays is suitable for indoor use.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-815G
LED Displays & Accessories HDSP-815G
LED Displays & Accessories Green 571nm 0.8in 7 Segment

LED Displays & Accessories Green 571nm 0.8in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HDSP-815G HDSP-815G
Product Name 20 mm (0.8 inch) General Purpose Seven Segment Displays LED Displays & Accessories
Display Type Segmented
Character Type Numeric
Common Common Anode
LED Color Green
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details