Broadcom Inc. Low Current Seven Segment Displays HDSP-5553

Description
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 2 mA per segment are available. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 14.2 mm Seven Segment Displays or High Light Ambient Seven Segment Displays data sheets.
Request a Quote Datasheet
Description
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 2 mA per segment are available. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 14.2 mm Seven Segment Displays or High Light Ambient Seven Segment Displays data sheets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Current Seven Segment Displays - HDSP-5553 - Broadcom Inc.
San Jose, CA, USA
Low Current Seven Segment Displays
HDSP-5553
Low Current Seven Segment Displays HDSP-5553
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 2 mA per segment are available. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 14.2 mm Seven Segment Displays or High Light Ambient Seven Segment Displays data sheets.

These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 2 mA per segment are available. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 14.2 mm Seven Segment Displays or High Light Ambient Seven Segment Displays data sheets.

Supplier's Site
LED Character and Numeric - 516-1231-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1231-5-ND
LED Character and Numeric 516-1231-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 5mA 0.670"" H x 0.495"" W x 0.315"" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 5mA 0.670"" H x 0.495"" W x 0.315"" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - HDSP-5553 - 873454-HDSP-5553 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-5553
873454-HDSP-5553
Display Modules - Display Modules - LED Character and Numeric - HDSP-5553 873454-HDSP-5553
Manufacturer: Broadcom Limited Win Source Part Number: 873454-HDSP-5553 Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 5mA 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600", 15.24mm) Package: Tube Package: 10-DIP (0.600", 15.24mm) Family Name: HDSP-5553 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 320 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Other Part Number: 516-1231-5, 516-1231-5-NDR, HDSP5553

Manufacturer: Broadcom Limited
Win Source Part Number: 873454-HDSP-5553
Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 5mA 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600", 15.24mm)
Package: Tube
Package: 10-DIP (0.600", 15.24mm)
Family Name: HDSP-5553
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 320
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Other Part Number: 516-1231-5, 516-1231-5-NDR, HDSP5553

Buy Now Datasheet
LED Displays - 588639 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
588639
LED Displays 588639
Red 7-segment LED, HDSP-5553

Red 7-segment LED, HDSP-5553

Supplier's Site
LED Displays - 588639A - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
588639A
LED Displays 588639A
Red 7-segment LED, HDSP-5553 BP

Red 7-segment LED, HDSP-5553 BP

Supplier's Site
LED Displays - 1783023 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1783023
LED Displays 1783023
Red 7-segment LED, HDSP-5553

Red 7-segment LED, HDSP-5553

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-5553
LED Displays & Accessories HDSP-5553
LED Displays & Accessories Red 626nm 0.56in 7 Segment

LED Displays & Accessories Red 626nm 0.56in 7 Segment

Buy Now Datasheet
Led Display, 0.56, He-Red; Led Colour Broadcom - 97K1138 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 0.56, He-Red; Led Colour Broadcom
97K1138
Led Display, 0.56, He-Red; Led Colour Broadcom 97K1138
LED DISPLAY, 0.56", HE-RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:1.48mcd; No. of Digits / Alpha:1; Character Size:14.2mm; Common Connection:Common Cathode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

LED DISPLAY, 0.56", HE-RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:1.48mcd; No. of Digits / Alpha:1; Character Size:14.2mm; Common Connection:Common Cathode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-5553 516-1231-5-ND 873454-HDSP-5553 588639 588639A HDSP-5553 97K1138
Product Name Low Current Seven Segment Displays LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - HDSP-5553 LED Displays LED Displays LED Displays & Accessories Led Display, 0.56, He-Red; Led Colour Broadcom
Display Type Segmented Segmented Dot Matrix Segmented
Character Type Numeric
Common Common Cathode Common Cathode Common Cathode Common Cathode
LED Color High Efficiency Red Red Red; Red Red; Red
Face & Segment Colors Gray Grey Grey
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
10.9 mm (0.43 inch) Seven Segment Displays - 5082-7663 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
2 suppliers