Broadcom Inc. Low Current Seven Segment Displays HDSP-5553-BC000

Description
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 2 mA per segment are available. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 14.2 mm Seven Segment Displays or High Light Ambient Seven Segment Displays data sheets.
Datasheet
Description
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 2 mA per segment are available. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 14.2 mm Seven Segment Displays or High Light Ambient Seven Segment Displays data sheets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Current Seven Segment Displays - HDSP-5553-BC000 - Broadcom Inc.
San Jose, CA, USA
Low Current Seven Segment Displays
HDSP-5553-BC000
Low Current Seven Segment Displays HDSP-5553-BC000
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 2 mA per segment are available. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 14.2 mm Seven Segment Displays or High Light Ambient Seven Segment Displays data sheets.

These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 2 mA per segment are available. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 14.2 mm Seven Segment Displays or High Light Ambient Seven Segment Displays data sheets.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-5553-BC000
LED Displays & Accessories HDSP-5553-BC000
LED Displays & Accessories Red 626nm 0.56in 7 Segment

LED Displays & Accessories Red 626nm 0.56in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HDSP-5553-BC000 HDSP-5553-BC000
Product Name Low Current Seven Segment Displays LED Displays & Accessories
Display Type Segmented
Character Type Numeric
Common Common Cathode
LED Color High Efficiency Red
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Display, Seven Segment, 9Mm, Red; Led Color Lumex - 09J9473 - Newark, An Avnet Company
ITW Electronic Component Solutions - Lumex
Specs
Display Type Segmented
LED Color Red
Number of Characters 1 #
View Details