Broadcom Inc. 10.9 mm (0.43 inch) Overflow Character Displays HDSP-4606

Description
The 10.9 mm (0.43 inch) LED overflow character displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a universal configuration device. These displays are ideal for most applications. This high light ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Request a Quote Datasheet
Description
The 10.9 mm (0.43 inch) LED overflow character displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a universal configuration device. These displays are ideal for most applications. This high light ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.9 mm (0.43 inch) Overflow Character Displays - HDSP-4606 - Broadcom Inc.
San Jose, CA, USA
10.9 mm (0.43 inch) Overflow Character Displays
HDSP-4606
10.9 mm (0.43 inch) Overflow Character Displays HDSP-4606
The 10.9 mm (0.43 inch) LED overflow character displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a universal configuration device. These displays are ideal for most applications. This high light ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

The 10.9 mm (0.43 inch) LED overflow character displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a universal configuration device.
These displays are ideal for most applications. This high light ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - HDSP-4606 - 873450-HDSP-4606 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-4606
873450-HDSP-4606
Display Modules - Display Modules - LED Character and Numeric - HDSP-4606 873450-HDSP-4606
Manufacturer: Broadcom Limited Win Source Part Number: 873450-HDSP-4606 Features: Display Modules - LED Character and Numeric Green 7-Segment +/-1 (overflow) Character Universal 2.1V 10mA 0.750" H x 0.500" W x 0.250" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300", 7.62mm), 12 Leads Package: Bulk Package: 14-DIP (0.300", 7.62mm), 12 Leads Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 873450-HDSP-4606
Features: Display Modules - LED Character and Numeric Green 7-Segment +/-1 (overflow) Character Universal 2.1V 10mA 0.750" H x 0.500" W x 0.250" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300", 7.62mm), 12 Leads
Package: Bulk
Package: 14-DIP (0.300", 7.62mm), 12 Leads
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-4606
LED Displays & Accessories HDSP-4606
LED Displays & Accessories Green 571nm 0.43in 7 Segment

LED Displays & Accessories Green 571nm 0.43in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-4606 873450-HDSP-4606 HDSP-4606
Product Name 10.9 mm (0.43 inch) Overflow Character Displays Display Modules - Display Modules - LED Character and Numeric - HDSP-4606 LED Displays & Accessories
Display Type Segmented Dot Matrix
Character Type Numeric
Common Common Anode; Common Cathode
LED Color Green
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8143004 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 32 mm (1.26 inch)
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details