Broadcom Inc. 10mm Display Slim Font Seven Segment Displays HDSP-303G

Description
These slim font seven segment displays incorporate a new slim font character design. This slim font features narrow width, specially mitered segments to give a fuller appearance to the illuminated character. Faces of these displays are painted a neutral gray for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with right hand decimal point.
Request a Quote Datasheet
Description
These slim font seven segment displays incorporate a new slim font character design. This slim font features narrow width, specially mitered segments to give a fuller appearance to the illuminated character. Faces of these displays are painted a neutral gray for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with right hand decimal point.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10mm Display Slim Font Seven Segment Displays - HDSP-303G - Broadcom Inc.
San Jose, CA, USA
10mm Display Slim Font Seven Segment Displays
HDSP-303G
10mm Display Slim Font Seven Segment Displays HDSP-303G
These slim font seven segment displays incorporate a new slim font character design. This slim font features narrow width, specially mitered segments to give a fuller appearance to the illuminated character. Faces of these displays are painted a neutral gray for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with right hand decimal point.

These slim font seven segment displays incorporate a new slim font character design. This slim font features narrow width, specially mitered segments to give a fuller appearance to the illuminated character. Faces of these displays are painted a neutral gray for enhanced on/off contrast.
All devices are available in either common anode or common cathode configuration with right hand decimal point.

Supplier's Site
LED Character and Numeric - HDSP-303G-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-303G-ND
LED Character and Numeric HDSP-303G-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.25V 20mA 0.504"" H x 0.382"" W x 0.276"" D (12.80mm x 9.70mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.25V 20mA 0.504"" H x 0.382"" W x 0.276"" D (12.80mm x 9.70mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-303G
LED Displays & Accessories HDSP-303G
LED Displays & Accessories Green 573nm 10mm 7 Segment

LED Displays & Accessories Green 573nm 10mm 7 Segment

Buy Now Datasheet
Led Display, Common Cathode, Grn, 3.2Mcd Rohs Compliant Broadcom - 31AJ5243 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Common Cathode, Grn, 3.2Mcd Rohs Compliant Broadcom
31AJ5243
Led Display, Common Cathode, Grn, 3.2Mcd Rohs Compliant Broadcom 31AJ5243
LED DISPLAY, COMMON CATHODE, GRN, 3.2MCD ROHS COMPLIANT: YES

LED DISPLAY, COMMON CATHODE, GRN, 3.2MCD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-303G HDSP-303G-ND HDSP-303G 31AJ5243
Product Name 10mm Display Slim Font Seven Segment Displays LED Character and Numeric LED Displays & Accessories Led Display, Common Cathode, Grn, 3.2Mcd Rohs Compliant Broadcom
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color Green Green
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details