The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common anode device.
These displays are ideal for most applications.
Broadcom HDSP-7501-CD000 LED Display
Broadcom HDSP-7501-CD000 LED Display
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"
Manufacturer: Broadcom Limited
Win Source Part Number: 775833-HDSP-7501-CD0
Packaging: Bulk
Color: Red
Package: 10-DIP (0.200", 5.08mm)
Millicandela Rating: 5.39mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 635nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Anode
Family Name: HDSP-7501
Categories: Optoelectronics
Dimension: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm)
Power Dissipation (Maximum): 105mW
Introduction Date: November 24, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
LED Displays & Accessories Red 626nm 0.3in 7 Segment
7-Segment LED Display, 1, 7.6 mm, Red, Common Anode, 5.39 mcd, 20 mA RoHS Compliant: Yes
| Broadcom Inc. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HDSP-7501-CD000 | 195170 | 516-2016-ND | 775833-HDSP-7501-CD000 | HDSP-7501-CD000 | 58Y4765 |
| Product Name | 7.6 mm(0.3 inch) Micro Bright Seven Segment Displays | LED Displays | LED Character and Numeric | Display Modules - Display Modules - LED Character and Numeric - HDSP-7501-CD000 | LED Displays & Accessories | 7-Segment Led Display, 1, 7.6 Mm, Red, Common Anode, 5.39 Mcd, 20 Ma Rohs Compliant Broadcom |
| Display Type | Segmented | Segmented | Dot Matrix | Segmented | ||
| Character Type | Numeric | |||||
| Common | Common Anode | Common Anode | Common Anode | |||
| LED Color | High Efficiency Red | Red; Red | Red | |||
| Face & Segment Colors | Surface Color Gives Optimum Contrast | Grey |