Broadcom Inc. Glass/Ceramic Numeric Display For Industrial Applications. HDSP-0981

Description
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. HDSP-0981 displays utilize an epoxy glass-to ceramic seal. This numeric device decode positive BCD logic into characters ""0-9,"" a ""-"" sign, decimal point, and a test pattern.
Request a Quote Datasheet
Description
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. HDSP-0981 displays utilize an epoxy glass-to ceramic seal. This numeric device decode positive BCD logic into characters ""0-9,"" a ""-"" sign, decimal point, and a test pattern.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass/Ceramic Numeric Display For Industrial Applications. - HDSP-0981 - Broadcom Inc.
San Jose, CA, USA
Glass/Ceramic Numeric Display For Industrial Applications.
HDSP-0981
Glass/Ceramic Numeric Display For Industrial Applications. HDSP-0981
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. HDSP-0981 displays utilize an epoxy glass-to ceramic seal. This numeric device decode positive BCD logic into characters ""0-9,"" a ""-"" sign, decimal point, and a test pattern.

This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. HDSP-0981 displays utilize an epoxy glass-to ceramic seal.
This numeric device decode positive BCD logic into characters ""0-9,"" a ""-"" sign, decimal point, and a test pattern.

Supplier's Site
LED Character and Numeric - 516-4236-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-4236-ND
LED Character and Numeric 516-4236-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 10mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 10mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-0981
LED Displays & Accessories HDSP-0981
LED Displays & Accessories Green 574nm Hex and Numeric

LED Displays & Accessories Green 574nm Hex and Numeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-0981 516-4236-ND HDSP-0981
Product Name Glass/Ceramic Numeric Display For Industrial Applications. LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix Segmented
Character Type Numeric
LED Color Green Green
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 8210511 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Yellow; Green; Green, red, yellow
Face & Segment Colors Black
Character Height 50 mm (1.97 inch)
View Details
Three Digit LED Numeric Displays - LB-603VP - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
5 suppliers