Broadcom Inc. 17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays HDSP-711G

Description
These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row anode configurations. The displays are in black face paint and in green .
Request a Quote Datasheet
Description
These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row anode configurations. The displays are in black face paint and in green .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays - HDSP-711G - Broadcom Inc.
San Jose, CA, USA
17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays
HDSP-711G
17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays HDSP-711G
These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row anode configurations. The displays are in black face paint and in green .

These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row anode configurations. The displays are in black face paint and in green .

Supplier's Site
LED Dot Matrix and Cluster - HDSP-711G-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
HDSP-711G-ND
LED Dot Matrix and Cluster HDSP-711G-ND
"Dot Matrix Display Module 5 x 7 Common Anode Row, Common Cathode Column Green 2.25V 0.70"" L x 0.50"" W x 0.25"" H (17.80mm x 12.70mm x 6.30mm)"

"Dot Matrix Display Module 5 x 7 Common Anode Row, Common Cathode Column Green 2.25V 0.70"" L x 0.50"" W x 0.25"" H (17.80mm x 12.70mm x 6.30mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-711G
LED Displays & Accessories HDSP-711G
LED Displays & Accessories Green 573nm 0.68in 5x7 Dot Matrix

LED Displays & Accessories Green 573nm 0.68in 5x7 Dot Matrix

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-711G HDSP-711G-ND HDSP-711G
Product Name 17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays LED Dot Matrix and Cluster LED Displays & Accessories
Display Type Dot Matrix
Character Type Alphanumeric
Common Common Anode Common Anode; Common Cathode
LED Color Green Green
Face & Segment Colors Choice of Gray or Black
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Three Digit LED Numeric Displays - LB-603VP - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
5 suppliers