Broadcom Inc. Low Current Seven Segment Displays HDSP-3351

Description
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 2 mA per segment. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available in red color and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 10.9 mm Seven Segment Displays or High Light Ambient Seven Segment Displays sata sheets.
Datasheet
Description
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 2 mA per segment. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available in red color and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 10.9 mm Seven Segment Displays or High Light Ambient Seven Segment Displays sata sheets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Current Seven Segment Displays - HDSP-3351 - Broadcom Inc.
San Jose, CA, USA
Low Current Seven Segment Displays
HDSP-3351
Low Current Seven Segment Displays HDSP-3351
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 2 mA per segment. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available in red color and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 10.9 mm Seven Segment Displays or High Light Ambient Seven Segment Displays sata sheets.

These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 2 mA per segment. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available in red color and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 10.9 mm Seven Segment Displays or High Light Ambient Seven Segment Displays sata sheets.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-3351
LED Displays & Accessories HDSP-3351
LED Displays & Accessories Red 626nm 0.43in 7 Segment

LED Displays & Accessories Red 626nm 0.43in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HDSP-3351 HDSP-3351
Product Name Low Current Seven Segment Displays LED Displays & Accessories
Display Type Segmented
Character Type Numeric
Common Common Anode
LED Color High Efficiency Red
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details