Broadcom Inc. 20 mm (0.8 inch) Seven Segment Displays HDSP-3901-EF000

Description
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Anode device with Right Hand Decimal. This light gray-faced displays is suitable for indoor use.
Request a Quote Datasheet
Description
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Anode device with Right Hand Decimal. This light gray-faced displays is suitable for indoor use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 mm (0.8 inch) Seven Segment Displays - HDSP-3901-EF000 - Broadcom Inc.
San Jose, CA, USA
20 mm (0.8 inch) Seven Segment Displays
HDSP-3901-EF000
20 mm (0.8 inch) Seven Segment Displays HDSP-3901-EF000
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Anode device with Right Hand Decimal. This light gray-faced displays is suitable for indoor use.

The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Anode device with Right Hand Decimal. This light gray-faced displays is suitable for indoor use.

Supplier's Site
LED Character and Numeric - 516-3500-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-3500-ND
LED Character and Numeric 516-3500-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.6V 100mA 1.090"" H x 0.786"" W x 0.330"" D (27.69mm x 19.96mm x 8.38mm) 18-DIP (0.600"", 15.24mm), 12 Leads"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.6V 100mA 1.090"" H x 0.786"" W x 0.330"" D (27.69mm x 19.96mm x 8.38mm) 18-DIP (0.600"", 15.24mm), 12 Leads"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-3901-EF000
LED Displays & Accessories HDSP-3901-EF000
LED Displays & Accessories Red 626nm 0.8in 7 Segment

LED Displays & Accessories Red 626nm 0.8in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-3901-EF000 516-3500-ND HDSP-3901-EF000
Product Name 20 mm (0.8 inch) Seven Segment Displays LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color High Efficiency Red Red
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details