This is 0.28inch (7mm) font size single digit surface mount seven segment display, this device with upper and lower decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"
DISPLAY, SEVEN SEGMENT, 7MM, GREEN; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:6mcd; No. of Digits / Alpha:1; Character Size:7mm; Common Connection:Common Cathode; Product Range:-; RoHS Compliant: Yes
LED Displays & Accessories Green 571nm 6mcd CC SD 7 Segment
| Broadcom Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HDSM-283H | 516-4072-6-ND | 64AH3625 | HDSM-283H |
| Product Name | 0.28 (7mm) Single digit surface mount LED display | LED Character and Numeric | Display, Seven Segment, 7Mm, Green; Led Colour Broadcom | LED Displays & Accessories |
| Display Type | Segmented | Segmented | Segmented | |
| Character Type | Numeric | |||
| Common | Common Cathode | Common Cathode | ||
| LED Color | Green | Green | ||
| Face & Segment Colors | Gray Face White Segments |