Broadcom Inc. Eight Char 5.0 mm (0.2 inch) Glass/Ceramic Smart 5 x 7 Alphanumeric Displays for Military Apps HDSP-2133

Description
The HDSP-2132 (high efficiency red) is eight digit, 5x7 dot matrix, alphanumeric displays. The 5.0mm (0.2 inch) high characters are packaged in a standard 7.64mm (0.3 inch) 32 pin DIP. The on board CMOS IC has the ability to decode 128 ASCII stored in ROM. In addition, 16 programmable symbols may be stored in an on board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2132 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus. These features make the HDSP-2132 ideally suited for applications where a hermetic, low power alphanumeric display is required.
Request a Quote Datasheet
Description
The HDSP-2132 (high efficiency red) is eight digit, 5x7 dot matrix, alphanumeric displays. The 5.0mm (0.2 inch) high characters are packaged in a standard 7.64mm (0.3 inch) 32 pin DIP. The on board CMOS IC has the ability to decode 128 ASCII stored in ROM. In addition, 16 programmable symbols may be stored in an on board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2132 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus. These features make the HDSP-2132 ideally suited for applications where a hermetic, low power alphanumeric display is required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eight Char 5.0 mm (0.2 inch) Glass/Ceramic Smart 5 x 7 Alphanumeric Displays for Military Apps - HDSP-2133 - Broadcom Inc.
San Jose, CA, USA
Eight Char 5.0 mm (0.2 inch) Glass/Ceramic Smart 5 x 7 Alphanumeric Displays for Military Apps
HDSP-2133
Eight Char 5.0 mm (0.2 inch) Glass/Ceramic Smart 5 x 7 Alphanumeric Displays for Military Apps HDSP-2133
The HDSP-2132 (high efficiency red) is eight digit, 5x7 dot matrix, alphanumeric displays. The 5.0mm (0.2 inch) high characters are packaged in a standard 7.64mm (0.3 inch) 32 pin DIP. The on board CMOS IC has the ability to decode 128 ASCII stored in ROM. In addition, 16 programmable symbols may be stored in an on board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2132 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus. These features make the HDSP-2132 ideally suited for applications where a hermetic, low power alphanumeric display is required.

The HDSP-2132 (high efficiency red) is eight digit, 5x7 dot matrix, alphanumeric displays. The 5.0mm (0.2 inch) high characters are packaged in a standard 7.64mm (0.3 inch) 32 pin DIP. The on board CMOS IC has the ability to decode 128 ASCII stored in ROM. In addition, 16 programmable symbols may be stored in an on board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2132 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional eight-bit data bus. These features make the HDSP-2132 ideally suited for applications where a hermetic, low power alphanumeric display is required.

Supplier's Site
LED Displays - 2155754 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
2155754
LED Displays 2155754
5x7 Smart Display,8Char,5mm,0. 2in,Green

5x7 Smart Display,8Char,5mm,0.2in,Green

Supplier's Site
LED Displays - 2155753 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
2155753
LED Displays 2155753
5x7 Smart Display,8Char,5mm,0. 2in,Green

5x7 Smart Display,8Char,5mm,0.2in,Green

Supplier's Site
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2133 - 920102-HDSP-2133 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2133
920102-HDSP-2133
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2133 920102-HDSP-2133
Manufacturer: Broadcom Limited Win Source Part Number: 920102-HDSP-2133 Series: HCMS-213x Features: Dot Matrix Display Module 5 x 7 - Green - Parallel, 8-Bit 1.68" L x 0.39" W x 0.24" H (42.72mm x 9.91mm x 6.10mm) Package: Tray Family Name: HDSP-2133 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-1745, 516-1745-5, 516-1745-5-ND, HDSP-2133-ND, HDSP2133

Manufacturer: Broadcom Limited
Win Source Part Number: 920102-HDSP-2133
Series: HCMS-213x
Features: Dot Matrix Display Module 5 x 7 - Green - Parallel, 8-Bit 1.68" L x 0.39" W x 0.24" H (42.72mm x 9.91mm x 6.10mm)
Package: Tray
Family Name: HDSP-2133
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-1745, 516-1745-5, 516-1745-5-ND, HDSP-2133-ND, HDSP2133

Buy Now Datasheet
LED Dot Matrix and Cluster - 516-1745-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-1745-ND
LED Dot Matrix and Cluster 516-1745-ND
"Dot Matrix Display Module 5 x 7 Green Parallel, 8-Bit 1.68"" L x 0.39"" W x 0.24"" H (42.72mm x 9.91mm x 6.10mm)"

"Dot Matrix Display Module 5 x 7 Green Parallel, 8-Bit 1.68"" L x 0.39"" W x 0.24"" H (42.72mm x 9.91mm x 6.10mm)"

Buy Now Datasheet
Led Alphanum Display, 8Digit, Dot Matrix Rohs Compliant Broadcom - 68AJ1677 - Newark, An Avnet Company
Chicago, IL, United States
Led Alphanum Display, 8Digit, Dot Matrix Rohs Compliant Broadcom
68AJ1677
Led Alphanum Display, 8Digit, Dot Matrix Rohs Compliant Broadcom 68AJ1677
LED ALPHANUM DISPLAY, 8DIGIT, DOT MATRIX ROHS COMPLIANT: YES

LED ALPHANUM DISPLAY, 8DIGIT, DOT MATRIX ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-2133
LED Displays & Accessories HDSP-2133
LED Displays & Accessories Green 574nm 5x7 Smart Display

LED Displays & Accessories Green 574nm 5x7 Smart Display

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-2133 2155754 920102-HDSP-2133 516-1745-ND 68AJ1677 HDSP-2133
Product Name Eight Char 5.0 mm (0.2 inch) Glass/Ceramic Smart 5 x 7 Alphanumeric Displays for Military Apps LED Displays Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2133 LED Dot Matrix and Cluster Led Alphanum Display, 8Digit, Dot Matrix Rohs Compliant Broadcom LED Displays & Accessories
Display Type Dot Matrix Dot Matrix
Character Type Alphanumeric Alphanumeric
LED Color Green Green; Green Green
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details