Broadcom Inc. High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2963

Description
The HCMS-2963 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays.
Request a Quote Datasheet
Description
The HCMS-2963 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance CMOS 5 x 7 Alphanumeric Displays - HCMS-2963 - Broadcom Inc.
San Jose, CA, USA
High Performance CMOS 5 x 7 Alphanumeric Displays
HCMS-2963
High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2963
The HCMS-2963 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays.

The HCMS-2963 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays.

Supplier's Site
LED Displays - 4965147 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
4965147
LED Displays 4965147
Green 4x1 line 0.2in serial, HCMS-2963

Green 4x1 line 0.2in serial, HCMS-2963

Supplier's Site
LED Displays - 1783106 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1783106
LED Displays 1783106
Green 4x1 line 0.2in serial, HCMS-2963

Green 4x1 line 0.2in serial, HCMS-2963

Supplier's Site
LED Dot Matrix and Cluster - 516-1182-5-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-1182-5-ND
LED Dot Matrix and Cluster 516-1182-5-ND
"Dot Matrix Display Module 5 x 7 Green Serial 0.85"" L x 0.45"" W x 0.21"" H (21.46mm x 11.43mm x 5.31mm)"

"Dot Matrix Display Module 5 x 7 Green Serial 0.85"" L x 0.45"" W x 0.21"" H (21.46mm x 11.43mm x 5.31mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HCMS-2963
LED Displays & Accessories HCMS-2963
LED Displays & Accessories Green 574nm 1x4 Alphanumeric

LED Displays & Accessories Green 574nm 1x4 Alphanumeric

Buy Now Datasheet
Led Alphanumeric Display, Dot Matrix; Led Colour Broadcom - 69AC3058 - Newark, An Avnet Company
Chicago, IL, United States
Led Alphanumeric Display, Dot Matrix; Led Colour Broadcom
69AC3058
Led Alphanumeric Display, Dot Matrix; Led Colour Broadcom 69AC3058
LED ALPHANUMERIC DISPLAY, DOT MATRIX; LED Colour:Green; Forward Current If:132mA; Luminous Intensity:270µcd; No. of Digits / Alpha:4; Character Size:5.08mm; Supply Voltage:5V; Display Area Width:21.46mm; Character Format:Dot Matrix; RoHS Compliant: Yes

LED ALPHANUMERIC DISPLAY, DOT MATRIX; LED Colour:Green; Forward Current If:132mA; Luminous Intensity:270µcd; No. of Digits / Alpha:4; Character Size:5.08mm; Supply Voltage:5V; Display Area Width:21.46mm; Character Format:Dot Matrix; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HCMS-2963 4965147 516-1182-5-ND HCMS-2963 69AC3058
Product Name High Performance CMOS 5 x 7 Alphanumeric Displays LED Displays LED Dot Matrix and Cluster LED Displays & Accessories Led Alphanumeric Display, Dot Matrix; Led Colour Broadcom
Display Type Dot Matrix
Character Type Alphanumeric Alphanumeric
LED Color Green Green; Green Green
Number of Rows 1 #
Number of Characters 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details