Broadcom Inc. High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2962

Description
The HCMS-2962 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays.
Request a Quote Datasheet
Description
The HCMS-2962 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance CMOS 5 x 7 Alphanumeric Displays - HCMS-2962 - Broadcom Inc.
San Jose, CA, USA
High Performance CMOS 5 x 7 Alphanumeric Displays
HCMS-2962
High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2962
The HCMS-2962 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays.

The HCMS-2962 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays.

Supplier's Site
LED Dot Matrix and Cluster - 516-1180-5-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-1180-5-ND
LED Dot Matrix and Cluster 516-1180-5-ND
"Dot Matrix Display Module 5 x 7 Red Serial 0.85"" L x 0.45"" W x 0.21"" H (21.46mm x 11.43mm x 5.31mm)"

"Dot Matrix Display Module 5 x 7 Red Serial 0.85"" L x 0.45"" W x 0.21"" H (21.46mm x 11.43mm x 5.31mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2962 - 775649-HCMS-2962 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2962
775649-HCMS-2962
Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2962 775649-HCMS-2962
Manufacturer: Broadcom Limited Win Source Part Number: 775649-HCMS-2962 Series: HCMS-29xx Color: Red Configuration: 5 x 7 Interface: Parallel, 8-Bit Millicandela Rating: 64μcd Family Name: HCMS-2962 Categories: Optoelectronics Dimension: 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm) Introduction Date: November 24, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: Broadcom Limited
Win Source Part Number: 775649-HCMS-2962
Series: HCMS-29xx
Color: Red
Configuration: 5 x 7
Interface: Parallel, 8-Bit
Millicandela Rating: 64μcd
Family Name: HCMS-2962
Categories: Optoelectronics
Dimension: 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
Introduction Date: November 24, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HCMS-2962
LED Displays & Accessories HCMS-2962
LED Displays & Accessories Red 626nm 1x4 Alphanumeric

LED Displays & Accessories Red 626nm 1x4 Alphanumeric

Buy Now Datasheet
Led Dot Matrix Display, 5 X 7 Rohs Compliant Broadcom - 25AK0684 - Newark, An Avnet Company
Chicago, IL, United States
Led Dot Matrix Display, 5 X 7 Rohs Compliant Broadcom
25AK0684
Led Dot Matrix Display, 5 X 7 Rohs Compliant Broadcom 25AK0684
LED DOT MATRIX DISPLAY, 5 X 7 ROHS COMPLIANT: YES

LED DOT MATRIX DISPLAY, 5 X 7 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HCMS-2962 516-1180-5-ND 775649-HCMS-2962 HCMS-2962 25AK0684
Product Name High Performance CMOS 5 x 7 Alphanumeric Displays LED Dot Matrix and Cluster Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2962 LED Displays & Accessories Led Dot Matrix Display, 5 X 7 Rohs Compliant Broadcom
Display Type Dot Matrix Dot Matrix Dot Matrix
Character Type Alphanumeric
LED Color High Efficiency Red Red
Number of Rows 1 #
Number of Characters 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - XDUG14A2-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Green
View Details